TE Connectivity Automotive Terminals 0462-203-04141

Description
Contact Features Contact Fabrication : Solid Contact Size : Size 4 Crimp Type : Indent Crimp Interface Plating : Nickel (Ni) Mating Pin Diameter : 5.7 MM  [.225 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 100 Wire Contact Termination Area Plating Material : Nickel Dimensions Wire Size (MMSQ) : 13 - 16 Wire Size (AWG) : 6 Wire Size Search (AWG) : 6 Wire Size Search (MMSQ) : 13, 16 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 41 - 100 A (High Power) Packaging Features Packaging Method : Bag Packaging Quantity : 400 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Partially Insulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Fabrication : Solid Contact Size : Size 4 Crimp Type : Indent Crimp Interface Plating : Nickel (Ni) Mating Pin Diameter : 5.7 MM  [.225 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 100 Wire Contact Termination Area Plating Material : Nickel Dimensions Wire Size (MMSQ) : 13 - 16 Wire Size (AWG) : 6 Wire Size Search (AWG) : 6 Wire Size Search (MMSQ) : 13, 16 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 41 - 100 A (High Power) Packaging Features Packaging Method : Bag Packaging Quantity : 400 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Partially Insulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 0462-203-04141 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
0462-203-04141
Automotive Terminals 0462-203-04141
Contact Features Contact Fabrication : Solid Contact Size : Size 4 Crimp Type : Indent Crimp Interface Plating : Nickel (Ni) Mating Pin Diameter : 5.7 MM  [.225 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 100 Wire Contact Termination Area Plating Material : Nickel Dimensions Wire Size (MMSQ) : 13 - 16 Wire Size (AWG) : 6 Wire Size Search (AWG) : 6 Wire Size Search (MMSQ) : 13, 16 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 41 - 100 A (High Power) Packaging Features Packaging Method : Bag Packaging Quantity : 400 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Partially Insulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Contact Features


  • Contact Fabrication : Solid
  • Contact Size : Size 4
  • Crimp Type : Indent Crimp
  • Interface Plating : Nickel (Ni)
  • Mating Pin Diameter : 5.7 MM  [.225 INCH ]
  • Terminal Type : Socket
  • Typical Current Rating (AMP) : 100
  • Wire Contact Termination Area Plating Material : Nickel

Dimensions


  • Wire Size (MMSQ) : 13 - 16
  • Wire Size (AWG) : 6
  • Wire Size Search (AWG) : 6
  • Wire Size Search (MMSQ) : 13, 16

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Customer Preferred Contact : Yes
  • Terminal Transmits : 41 - 100 A (High Power)

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 400

Product Type Features


  • Primary Locking Feature : Integrated in Housing
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Contacts - Multi Purpose - 1734-1334-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
1734-1334-ND
Contacts - Multi Purpose 1734-1334-ND
CONN SOCKET 6AWG NICKEL CRIMP

CONN SOCKET 6AWG NICKEL CRIMP

Buy Now Datasheet
Crimp Socket, Standard, Hdp, 6Awg; Product Range Deutsch Te Connectivity - 65T6329 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Socket, Standard, Hdp, 6Awg; Product Range Deutsch Te Connectivity
65T6329
Crimp Socket, Standard, Hdp, 6Awg; Product Range Deutsch Te Connectivity 65T6329
CRIMP SOCKET, STANDARD, HDP, 6AWG; Product Range:DTHD Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:6AWG; Wire Size AWG Min:6AWG; For Use With:HDP Series Circular Connectors; Contact Material:CopperRoHS Compliant: Yes

CRIMP SOCKET, STANDARD, HDP, 6AWG; Product Range:DTHD Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:6AWG; Wire Size AWG Min:6AWG; For Use With:HDP Series Circular Connectors; Contact Material:CopperRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrical Contacts Electrodes and Electrode Materials
Product Number 0462-203-04141 1734-1334-ND 65T6329
Product Name Automotive Terminals Contacts - Multi Purpose Crimp Socket, Standard, Hdp, 6Awg; Product Range Deutsch Te Connectivity
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
Shape / Form Socket or Receptacle Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

RF Contacts - 1218820-1 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0020 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
Circular Contact, Socket, 26Awg, Crimp; Product Range Te Connectivity - 23AC1090 - Newark, An Avnet Company
Specs
Type Contact
Material Brass
Shape / Form Socket or Receptacle; Socket
View Details
Automotive Terminals - 1062-20-0677 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details