Matexcel Graphite Coated Copper foil, Negative Single-sided coating BMLC-KJ015

Description
Storage: Store at room temperature Product overview: Mainly used in lithium battery negative electrodes. Size: Size: 241mm*200mm*60µm(L*W *T) Coating Size: 241mm*175mm(L*W)
Datasheet
Description
Storage: Store at room temperature Product overview: Mainly used in lithium battery negative electrodes. Size: Size: 241mm*200mm*60µm(L*W *T) Coating Size: 241mm*175mm(L*W)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphite Coated Copper foil, Negative Single-sided coating - BMLC-KJ015 - Matexcel
Shirley, NY, United States
Graphite Coated Copper foil, Negative Single-sided coating
BMLC-KJ015
Graphite Coated Copper foil, Negative Single-sided coating BMLC-KJ015
Storage: Store at room temperature Product overview: Mainly used in lithium battery negative electrodes. Size: Size: 241mm*200mm*60µm(L*W *T) Coating Size: 241mm*175mm(L*W)

Storage: Store at room temperature

Product overview: Mainly used in lithium battery negative electrodes.

Size:

Size: 241mm*200mm*60µm(L*W*T)
Coating Size: 241mm*175mm(L*W)

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Electrodes and Electrode Materials
Product Number BMLC-KJ015
Product Name Graphite Coated Copper foil, Negative Single-sided coating
Type Anode / Anode Material
Shape / Form Foil
Applications Battery or Fuel Cell
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-170291-4 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Polycrystalline Cerium Coated Nickel-cobalt-aluminum Ternary Lithium cathode Material, (LiNi0.881Co0.099Al0.02202) - BMLC-KJ002 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 7.87E-5 to 7.87E-4 inch (0.0020 to 0.0200 mm)
View Details