TE Connectivity ™ Cables, Wires Fiber Optic Cables - D-150-0378 D-150-0378

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055488-D-150-0378 Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055488-D-150-0378 Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - D-150-0378 - D-150-0378 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - D-150-0378
D-150-0378
Cables, Wires Fiber Optic Cables - D-150-0378 D-150-0378
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055488-D-150-0378 Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055488-D-150-0378
Categories: Cables, Wires Fiber Optic Cables
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number D-150-0378
Product Name Cables, Wires Fiber Optic Cables - D-150-0378
Unlock Full Specs
to access all available technical data

Similar Products

QSFP DD 200G AOC - FODDD43P00008 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-TB-H-M4-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
PM Fiber Patch Cable, Panda, F-PM480, 480 nm, 3 m, FC/APC - F-PM480-C-3FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 480 nm (4800 Å)
View Details
Fiber Optic Cable - 5201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details