TE Connectivity Automotive Connector Caps & Covers 1394052-1

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PP MF Configuration Features Number of Positions : 21 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : Yes Usage Conditions Operating Temperature (Max) : 110 DEGC , 90 DEGC , 85 DEGC , 120 DEGC , 100 DEGC , 70 DEGC , 80 DEGC , 105 DEGC , 75 DEGC , 65 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PP MF Configuration Features Number of Positions : 21 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : Yes Usage Conditions Operating Temperature (Max) : 110 DEGC , 90 DEGC , 85 DEGC , 120 DEGC , 100 DEGC , 70 DEGC , 80 DEGC , 105 DEGC , 75 DEGC , 65 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1394052-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1394052-1
Automotive Connector Caps & Covers 1394052-1
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PP MF Configuration Features Number of Positions : 21 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : Yes Usage Conditions Operating Temperature (Max) : 110 DEGC , 90 DEGC , 85 DEGC , 120 DEGC , 100 DEGC , 70 DEGC , 80 DEGC , 105 DEGC , 75 DEGC , 65 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Black
  • Primary Product Material : PP MF

Configuration Features


  • Number of Positions : 21

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Strain Relief : Without

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover Assembly
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 110 DEGC , 90 DEGC , 85 DEGC , 120 DEGC , 100 DEGC , 70 DEGC , 80 DEGC , 105 DEGC , 75 DEGC , 65 DEGC  [248 DEGF ]
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1394052-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 1391538 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Die cast zinc
View Details