CW8998-000 -- RECTANGULAR WIRE & CABLE CONNECTORS & HOUSINGS
TE ConnectivityRectangular Wire & Cable Connectors & HousingsCW8998-000
Description
Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket, Pin
Dimensions Row-to-Row Spacing : 2.54 MM [.1 INCH ]
Housing Features Housing Material : Aluminum
Mechanical Attachment Connector Mounting Type : Panel Mount
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket, Pin
Dimensions Row-to-Row Spacing : 2.54 MM [.1 INCH ]
Housing Features Housing Material : Aluminum
Mechanical Attachment Connector Mounting Type : Panel Mount
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket, Pin
Dimensions Row-to-Row Spacing : 2.54 MM [.1 INCH ]
Housing Features Housing Material : Aluminum
Mechanical Attachment Connector Mounting Type : Panel Mount
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Contact Features
Contact Current Rating (Max) (AMP) : 1.5
Contact Type : Socket, Pin
Dimensions
Row-to-Row Spacing : 2.54 MM [.1 INCH ]
Housing Features
Housing Material : Aluminum
Mechanical Attachment
Connector Mounting Type : Panel Mount
Product Type Features
Connector & Contact Terminates To : Wire & Cable
Connector & Housing Type : Receptacle
Connector Product Type : Housing
Connector System : Wire-to-Wire
Sealable : Yes
Usage Conditions
Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Buy Now
Technical Specifications
TE Connectivity
Product Category
Electrical Connectors
Product Number
CW8998-000
Product Name
Rectangular Wire & Cable Connectors & Housings
Connector Type
Rectangular Connectors, Heavy Duty; Wire to Wire Connector