TE Connectivity Rectangular Wire & Cable Connectors & Housings 103688-8

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 2.49 MM  [.098 INCH ] Connector Length : 2.28 MM  [.898 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 600 Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Flame-Retardant Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Locking Lance Mating Retention : Without Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC), Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 2.49 MM  [.098 INCH ] Connector Length : 2.28 MM  [.898 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 600 Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Flame-Retardant Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Locking Lance Mating Retention : Without Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC), Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Wire-To-Board Connector, AMPMODU MTE Series, Receptacle, part number 78X5555, is designed for wire-to-board and wire-to-wire applications in various electronic equipment, including medical instruments, automotive controls, and commercial printers. This connector features insulation displacement contacts (IDC) or crimp snap-in contacts, providing flexibility for different assembly needs. It supports a wire size range of 22-30 AWG for IDC configurations and 20-32 AWG for crimp snap-in contacts. The connector is rated for a maximum current of 3 amps per contact in free air and operates within a temperature range of -65°C to +105°C. It is RoHS compliant and available in multiple plating options, including gold and matte tin. The design includes features such as latching and polarization for secure connections, and it can accommodate configurations from 2 to 25 positions, with options for double row coupling shrouds allowing up to 50 positions.

Datasheet Summary
Powered by GS/AI

The Wire-To-Board Connector, AMPMODU MTE Series, Receptacle, part number 78X5555, is designed for wire-to-board and wire-to-wire applications in various electronic equipment, including medical instruments, automotive controls, and commercial printers. This connector features insulation displacement contacts (IDC) or crimp snap-in contacts, providing flexibility for different assembly needs. It supports a wire size range of 22-30 AWG for IDC configurations and 20-32 AWG for crimp snap-in contacts. The connector is rated for a maximum current of 3 amps per contact in free air and operates within a temperature range of -65°C to +105°C. It is RoHS compliant and available in multiple plating options, including gold and matte tin. The design includes features such as latching and polarization for secure connections, and it can accommodate configurations from 2 to 25 positions, with options for double row coupling shrouds allowing up to 50 positions.

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 103688-8 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
103688-8
Rectangular Wire & Cable Connectors & Housings 103688-8
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 2.49 MM  [.098 INCH ] Connector Length : 2.28 MM  [.898 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 600 Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Flame-Retardant Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Locking Lance Mating Retention : Without Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC), Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Layout : Inline
  • Contact Retention Within Housing : With
  • Contact Type : Socket

Dimensions


  • Connector Height : 2.49 MM  [.098 INCH ]
  • Connector Length : 2.28 MM  [.898 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (V) : 600
  • Insulation Resistance (MEGO) : 5000
  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Flame-Retardant Thermoplastic

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Contact Retention Type Within Housing : Locking Lance
  • Mating Retention : Without
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC), Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A28378-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A28378-ND
Rectangular Connector Housings A28378-ND
"9 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

"9 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

Buy Now Datasheet
Wire-To-Board Connector, Ampmodu Mte Series, Receptacle, 9, 2.54 Mm Rohs Compliant Amp - Te Connectivity - 78X5555 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Ampmodu Mte Series, Receptacle, 9, 2.54 Mm Rohs Compliant Amp - Te Connectivity
78X5555
Wire-To-Board Connector, Ampmodu Mte Series, Receptacle, 9, 2.54 Mm Rohs Compliant Amp - Te Connectivity 78X5555
Wire-To-Board Connector, AMPMODU MTE Series, Receptacle, 9, 2.54 mm RoHS Compliant: Yes

Wire-To-Board Connector, AMPMODU MTE Series, Receptacle, 9, 2.54 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 103688-8 A28378-ND 78X5555
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Wire-To-Board Connector, Ampmodu Mte Series, Receptacle, 9, 2.54 Mm Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 104482-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 300 volts
View Details
2 suppliers
Headers, Male Pins - A26720-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers