TE Connectivity Antennas CW1503

Description
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : VHF Wireless Application : VHF Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 150 - 162 Frequency Category : 132 - 174 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : VHF Wireless Application : VHF Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 150 - 162 Frequency Category : 132 - 174 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - CW1503 - TE Connectivity
Berwyn, PA, United States
Antennas
CW1503
Antennas CW1503
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : VHF Wireless Application : VHF Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 150 - 162 Frequency Category : 132 - 174 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Whip
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Primary Application : VHF
  • Wireless Application : VHF

Mechanical Attachment


  • Mounting Type : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 150 - 162
  • Frequency Category : 132 - 174
  • Gain (Max) (DB) : 3
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - CW1503 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
CW1503
RF Antennas CW1503
156MHz Whip, Straight RF Antenna 150MHz ~ 162MHz 3dB NMO Base Mount

156MHz Whip, Straight RF Antenna 150MHz ~ 162MHz 3dB NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number CW1503 CW1503
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; VHF
Pattern Type Omni directional
Primary Frequency Range 150.0 to 162.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2363696-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; WLAN, UMTS, Cellular, LTE, Wi-Fi, CDMA 1900, GSM 1800, GSM, M2M, IoT, CDMA 850, GSM 900
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
Antennas - 1513349-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, Wi-Fi, ZigBee
Polarization Circular; Vertical
Primary Frequency Range 2400.0 to 2483.5 MHz
View Details
4 suppliers
Antennas - 2108832-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 001-0011 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
2 suppliers