TE Connectivity ™ Cables, Wires Fiber Optic Cables - CV6425-000 CV6425-000

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103688-CV6425-000 Color: White Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): CV6425-00044AM1151-1 6-MSL5-9CS2275; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Wire/Cable Diameter: 5.86 mm
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103688-CV6425-000 Color: White Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): CV6425-00044AM1151-1 6-MSL5-9CS2275; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Wire/Cable Diameter: 5.86 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - CV6425-000 - CV6425-000 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - CV6425-000
CV6425-000
Cables, Wires Fiber Optic Cables - CV6425-000 CV6425-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103688-CV6425-000 Color: White Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): CV6425-00044AM1151-1 6-MSL5-9CS2275; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Wire/Cable Diameter: 5.86 mm

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103688-CV6425-000
Color: White
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): CV6425-00044AM1151-16-MSL5-9CS2275;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Wire/Cable Diameter: 5.86 mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number CV6425-000
Product Name Cables, Wires Fiber Optic Cables - CV6425-000
Unlock Full Specs
to access all available technical data

Similar Products

100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00020 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-TB-H-M4-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Multimode Patch Cord, Step Index, High Temperature, F-MCC-T,, 1 m, FC. - F-MCC-T-1FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 200 µm (7.87 mils)
Connector Type FC; FC/UPC
View Details
Fiber Optic Cable - 7201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details