TE Connectivity ™ Connectors, Interconnects - Terminal Junction Systems CTJ-3A-03-4021

Description
Win Source Part Number: 1165564-CTJ-3A-03-40 21 Category: Connectors, Interconnects>Termin al Junction Systems Type: Rail Package: Bag Standard Package: 25 Dimension: 1.554" L x 1.060" W x 0.900" H (39.47mm x 26.92mm x 22.86mm) Alternative Parts (Cross-Reference): CTJ-3A03-4021; CTJ3A-03-4021; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. REACH Status: Vendor Undefined HTSUS: 7616.99.5190 Mfr: TE Connectivity Deutsch Connectors Base Product Number: CTJ-3A
Request a Quote Datasheet
Description
Win Source Part Number: 1165564-CTJ-3A-03-40 21 Category: Connectors, Interconnects>Termin al Junction Systems Type: Rail Package: Bag Standard Package: 25 Dimension: 1.554" L x 1.060" W x 0.900" H (39.47mm x 26.92mm x 22.86mm) Alternative Parts (Cross-Reference): CTJ-3A03-4021; CTJ3A-03-4021; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. REACH Status: Vendor Undefined HTSUS: 7616.99.5190 Mfr: TE Connectivity Deutsch Connectors Base Product Number: CTJ-3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Junction Systems - 1165564-CTJ-3A-03-4021 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Junction Systems
1165564-CTJ-3A-03-4021
Connectors, Interconnects - Terminal Junction Systems 1165564-CTJ-3A-03-4021
Win Source Part Number: 1165564-CTJ-3A-03-40 21 Category: Connectors, Interconnects>Termin al Junction Systems Type: Rail Package: Bag Standard Package: 25 Dimension: 1.554" L x 1.060" W x 0.900" H (39.47mm x 26.92mm x 22.86mm) Alternative Parts (Cross-Reference): CTJ-3A03-4021; CTJ3A-03-4021; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. REACH Status: Vendor Undefined HTSUS: 7616.99.5190 Mfr: TE Connectivity Deutsch Connectors Base Product Number: CTJ-3A

Win Source Part Number: 1165564-CTJ-3A-03-4021
Category: Connectors, Interconnects>Terminal Junction Systems
Type: Rail
Package: Bag
Standard Package: 25
Dimension: 1.554" L x 1.060" W x 0.900" H (39.47mm x 26.92mm x 22.86mm)
Alternative Parts (Cross-Reference): CTJ-3A03-4021; CTJ3A-03-4021;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
REACH Status: Vendor Undefined
HTSUS: 7616.99.5190
Mfr: TE Connectivity Deutsch Connectors
Base Product Number: CTJ-3A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1165564-CTJ-3A-03-4021
Product Name Connectors, Interconnects - Terminal Junction Systems
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Silver Plated Wire Contacts - 1319-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers
Plugs and Receptacles - 486-3-101-786-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers