Anderson Power Products Silver Plated Wire Contacts 1319-BK

Description
Silver Plated Wire Contacts High Mating 2 AWG Also found in: /Powerpole® 120/SB 120/SB Smart
Request a Quote
Description
Silver Plated Wire Contacts High Mating 2 AWG Also found in: /Powerpole® 120/SB 120/SB Smart
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Silver plated copper wire contacts for PP120 series Powerpole connectors, rated for up to 240 amps with 2 AWG (33.6 mm²) wire, designed for crimp termination and compatible with reducing bushings for smaller wire sizes. The contact has an average mated resistance of 0.136 milliohms when terminated with 1/2 inch of 2 AWG wire, supports up to 10,000 mating cycles, and meets UL 1977 and CSA standards. Housing compatibility is limited to PP120 series housings. The contact is not UL approved when used with reducing bushings.

Datasheet Summary
Powered by GS/AI

Silver plated copper wire contacts for PP120 series Powerpole connectors, rated for up to 240 amps with 2 AWG (33.6 mm²) wire, designed for crimp termination and compatible with reducing bushings for smaller wire sizes. The contact has an average mated resistance of 0.136 milliohms when terminated with 1/2 inch of 2 AWG wire, supports up to 10,000 mating cycles, and meets UL 1977 and CSA standards. Housing compatibility is limited to PP120 series housings. The contact is not UL approved when used with reducing bushings.

Suppliers

Company
Product
Description
Supplier Links
Silver Plated Wire Contacts - 1319-BK - Anderson Power Products
Sterling, MA, United States
Silver Plated Wire Contacts
1319-BK
Silver Plated Wire Contacts 1319-BK
Silver Plated Wire Contacts High Mating 2 AWG Also found in: /Powerpole® 120/SB 120/SB Smart

Silver Plated Wire Contacts High Mating 2 AWG Also found in: /Powerpole® 120/SB 120/SB Smart

Supplier's Site Datasheet
Blade Type Power Connector Contacts - 2243-1319-BK-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Contacts
2243-1319-BK-ND
Blade Type Power Connector Contacts 2243-1319-BK-ND
Blade Contact 2 AWG Crimp Non-Gendered Silver

Blade Contact 2 AWG Crimp Non-Gendered Silver

Buy Now Datasheet
Swedesboro, NJ, United States
Contacts
1319-BK
Contacts 1319-BK
PP120-CNT-#2 AWG (B00366P1)

PP120-CNT-#2 AWG (B00366P1)

Buy Now
Connector, Power; UL 94V-0; 0.6 in. - 70161959 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Power; UL 94V-0; 0.6 in.
70161959
Connector, Power; UL 94V-0; 0.6 in. 70161959
PP120 Powerpole® Power Connector, 0.6 in. (Max.) Dia. Insulation Wire Flat wiping contact system is minimal contact resistance at high current, wiping action cleans contact surface during connection⁄disconnec tion Colored modular housings is provides visual identification of proper mating connector Molded-in dovetails secures individual connectors into "keyed" assemblies which prevents misconnection with similar configurations It provide reliability, flexibility and safety installation and maintenance. Powerpoles are stackable and color-coded for easy customization into multipole blocks. Voltage is 600 V continuous AC and DC operation.

PP120 Powerpole® Power Connector, 0.6 in. (Max.) Dia. Insulation Wire

  • Flat wiping contact system is minimal contact resistance at high current, wiping action cleans contact surface during connection⁄disconnection
  • Colored modular housings is provides visual identification of proper mating connector
  • Molded-in dovetails secures individual connectors into "keyed" assemblies which prevents misconnection with similar configurations
    It provide reliability, flexibility and safety installation and maintenance. Powerpoles are stackable and color-coded for easy customization into multipole blocks. Voltage is 600 V continuous AC and DC operation.
Supplier's Site
Contact, 2Awg, Crimp; Product Range Anderson Power Products - 84F1235 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 2Awg, Crimp; Product Range Anderson Power Products
84F1235
Contact, 2Awg, Crimp; Product Range Anderson Power Products 84F1235
CONTACT, 2AWG, CRIMP; Product Range:PP120, SB120 Series; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Max:2AWG; Contact Plating:Silver Plated Contacts; For Use With:PP120 Powerpole Connectors RoHS Compliant: Yes

CONTACT, 2AWG, CRIMP; Product Range:PP120, SB120 Series; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Max:2AWG; Contact Plating:Silver Plated Contacts; For Use With:PP120 Powerpole Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Pp120 Con 2 Low Bulk Rohs Compliant Anderson Power Products - 63M4075 - Newark, An Avnet Company
Chicago, IL, United States
Pp120 Con 2 Low Bulk Rohs Compliant Anderson Power Products
63M4075
Pp120 Con 2 Low Bulk Rohs Compliant Anderson Power Products 63M4075
PP120 CON 2 LOW BULK ROHS COMPLIANT: YES

PP120 CON 2 LOW BULK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Anderson Power Products DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1319-BK 2243-1319-BK-ND 1319-BK 70161959 84F1235 63M4075
Product Name Silver Plated Wire Contacts Blade Type Power Connector Contacts Contacts Connector, Power; UL 94V-0; 0.6 in. Contact, 2Awg, Crimp; Product Range Anderson Power Products Pp120 Con 2 Low Bulk Rohs Compliant Anderson Power Products
Mounting Inline, Panel/Bulkhead
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 114360G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Blade Type Power Connectors - 1330G2 - Lingto Electronic Limited
View Details
2 suppliers
Powerpole ® 120 Housings Gray - 1321G8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers