TE Connectivity Twisted Pair Cable CT50703001

Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Dimensions Wire Size (MMSQ) : 1.5 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : CL90F Operating Temperature Range (DEGC) : -25 - 90
Request a Quote
Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Dimensions Wire Size (MMSQ) : 1.5 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : CL90F Operating Temperature Range (DEGC) : -25 - 90
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - CT50703001 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
CT50703001
Twisted Pair Cable CT50703001
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Dimensions Wire Size (MMSQ) : 1.5 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : CL90F Operating Temperature Range (DEGC) : -25 - 90

Body Features


  • Conductor Material : Tin-Plated Copper
  • Wire & Cable Insulation Material : Halogen-Free Polymer

Dimensions


  • Wire Size (MMSQ) : 1.5

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Usage Conditions


  • Cable Type : CL90F
  • Operating Temperature Range (DEGC) : -25 - 90
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number CT50703001
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Halogen-Free Polymer
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 0421213001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyalkene
Cable Conductor Copper
View Details
Twisted Pair Cable - 107613-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 118239-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 1187713001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified Polyester
Cable Conductor Copper
View Details
2 suppliers