TE Connectivity Modular Twisted Pair Cable Assemblies 1-2322422-6

Description
Body Features Cable Color : Blue Cable Flammability Rating : LSFRZH Conductor Material : Tinned Copper Strain Relief Type : Boot Dimensions Cable Construction : S/FTP Stranded Outside Cable Diameter : 6.5 MM  [.255 INCH ] Wire Size (AWG) : 22 Industry Standards IP Rating : IP67 Performance Category : Cat 5e Mechanical Attachment Mating Alignment : With Operation/Applicatio n Durability Rating (CYCLE) : 250 Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 8.5 M  [27.88 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : North America, EMEA, Australia/New Zealand, Latin America, Asia Product Type Features Cable Assembly Category : Industry Standard Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Blue Cable Flammability Rating : LSFRZH Conductor Material : Tinned Copper Strain Relief Type : Boot Dimensions Cable Construction : S/FTP Stranded Outside Cable Diameter : 6.5 MM  [.255 INCH ] Wire Size (AWG) : 22 Industry Standards IP Rating : IP67 Performance Category : Cat 5e Mechanical Attachment Mating Alignment : With Operation/Applicatio n Durability Rating (CYCLE) : 250 Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 8.5 M  [27.88 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : North America, EMEA, Australia/New Zealand, Latin America, Asia Product Type Features Cable Assembly Category : Industry Standard Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Twisted Pair Cable Assemblies - 1-2322422-6 - TE Connectivity
Berwyn, PA, United States
Modular Twisted Pair Cable Assemblies
1-2322422-6
Modular Twisted Pair Cable Assemblies 1-2322422-6
Body Features Cable Color : Blue Cable Flammability Rating : LSFRZH Conductor Material : Tinned Copper Strain Relief Type : Boot Dimensions Cable Construction : S/FTP Stranded Outside Cable Diameter : 6.5 MM  [.255 INCH ] Wire Size (AWG) : 22 Industry Standards IP Rating : IP67 Performance Category : Cat 5e Mechanical Attachment Mating Alignment : With Operation/Applicatio n Durability Rating (CYCLE) : 250 Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 8.5 M  [27.88 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : North America, EMEA, Australia/New Zealand, Latin America, Asia Product Type Features Cable Assembly Category : Industry Standard Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Color : Blue
  • Cable Flammability Rating : LSFRZH
  • Conductor Material : Tinned Copper
  • Strain Relief Type : Boot

Dimensions


  • Cable Construction : S/FTP Stranded
  • Outside Cable Diameter : 6.5 MM  [.255 INCH ]
  • Wire Size (AWG) : 22

Industry Standards


  • IP Rating : IP67
  • Performance Category : Cat 5e

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Durability Rating (CYCLE) : 250
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 8.5 M  [27.88 FT ]

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : North America, EMEA, Australia/New Zealand, Latin America, Asia

Product Type Features


  • Cable Assembly Category : Industry Standard
  • Connector Type : Plug

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Circular Cable Assemblies - A141161-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A141161-ND
Circular Cable Assemblies A141161-ND
Cable Assembly 27.9' (8.50m)

Cable Assembly 27.9' (8.50m)

Buy Now Datasheet
Sensor Cord, 4P M12 Plug-R/a Plug, 27.9 ; Connector Type A Te Connectivity - 68AC5774 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-R/a Plug, 27.9 ; Connector Type A Te Connectivity
68AC5774
Sensor Cord, 4P M12 Plug-R/a Plug, 27.9 ; Connector Type A Te Connectivity 68AC5774
SENSOR CORD, 4P M12 PLUG-R/A PLUG, 27.9 ; Connector Type A:M12 Plug; Connector Type B:90° M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:8.5m; Cable Length - Imperial:27.9ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-R/A PLUG, 27.9 ; Connector Type A:M12 Plug; Connector Type B:90° M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:8.5m; Cable Length - Imperial:27.9ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 1-2322422-6 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1-2322422-6
Cable Assemblies - Circular Cable Assemblies 1-2322422-6
CBL 4POS MALE TO MALE 27.9'

CBL 4POS MALE TO MALE 27.9'

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1-2322422-6 A141161-ND 68AC5774 1-2322422-6
Product Name Modular Twisted Pair Cable Assemblies Circular Cable Assemblies Sensor Cord, 4P M12 Plug-R/a Plug, 27.9 ; Connector Type A Te Connectivity Cable Assemblies - Circular Cable Assemblies
Cable Type Twisted Pair
Cable Length 27.89 ft (85 dm) 27.9 ft (85.04 dm) 27.89 ft (85 dm) 27.9 ft (85.04 dm)
Standards / Certifications EU ELV Compliant RoHS RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

M8/M12 Cable Assemblies - TAD14241111-200 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 65.62 ft (200 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
4 suppliers
M8/M12 Cable Assemblies - TAD2453A201-020 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
3 suppliers