TE Connectivity Twisted Pair Cable 163131-000

Description
Body Features Jacket Color : White Twisted Pair Cable Conductor Material : Silver-Coated High Strength Copper Alloy Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : White, Black Configuration Features Number of Conductors : 2 Number of Pairs : 1 Number of Strands : 19 Dimensions Conductor Diameter : .61 MM  [.024 INCH ] Overall Outside Diameter : 2.29 MM  [.09 INCH ] Strand Size (AWG) : 36 Wire Diameter : .09 MM  [.09 INCH ] Wire Size (AWG) : 24 Wire Size (CMA) : 22.86 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Other Wire Source : United Kingdom, United States Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Twisted Pair Cable Type : Spec 55 Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Jacket Color : White Twisted Pair Cable Conductor Material : Silver-Coated High Strength Copper Alloy Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : White, Black Configuration Features Number of Conductors : 2 Number of Pairs : 1 Number of Strands : 19 Dimensions Conductor Diameter : .61 MM  [.024 INCH ] Overall Outside Diameter : 2.29 MM  [.09 INCH ] Strand Size (AWG) : 36 Wire Diameter : .09 MM  [.09 INCH ] Wire Size (AWG) : 24 Wire Size (CMA) : 22.86 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Other Wire Source : United Kingdom, United States Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Twisted Pair Cable Type : Spec 55 Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - 163131-000 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
163131-000
Twisted Pair Cable 163131-000
Body Features Jacket Color : White Twisted Pair Cable Conductor Material : Silver-Coated High Strength Copper Alloy Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : White, Black Configuration Features Number of Conductors : 2 Number of Pairs : 1 Number of Strands : 19 Dimensions Conductor Diameter : .61 MM  [.024 INCH ] Overall Outside Diameter : 2.29 MM  [.09 INCH ] Strand Size (AWG) : 36 Wire Diameter : .09 MM  [.09 INCH ] Wire Size (AWG) : 24 Wire Size (CMA) : 22.86 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Other Wire Source : United Kingdom, United States Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Twisted Pair Cable Type : Spec 55 Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Jacket Color : White
  • Twisted Pair Cable Conductor Material : Silver-Coated High Strength Copper Alloy
  • Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color : White, Black

Configuration Features


  • Number of Conductors : 2
  • Number of Pairs : 1
  • Number of Strands : 19

Dimensions


  • Conductor Diameter : .61 MM  [.024 INCH ]
  • Overall Outside Diameter : 2.29 MM  [.09 INCH ]
  • Strand Size (AWG) : 36
  • Wire Diameter : .09 MM  [.09 INCH ]
  • Wire Size (AWG) : 24
  • Wire Size (CMA) : 22.86

Electrical Characteristics


  • Twisted Pair Cable Voltage Rating (VAC) : 600

Other


  • Wire Source : United Kingdom, United States

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Cable Style : Primary
  • Product Classification : Cable - High Performance - Spec 44, 55 and RCW
  • Product Type : Cable
  • Twisted Pair Cable Type : Spec 55

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 163131-000
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable - 0905073001 - TE Connectivity
Specs
Cable Insulation ZEROHAL
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Multicore Cable - 0553733001 - TE Connectivity
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Tin-Plated Copper
View Details
Twisted Pair Cable - 108280-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Twisted Pair Cable - 081399-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers