TE Connectivity ™ RF Mixers - CSM1-10 CSM1-10

Description
Manufacturer: Tyco Electronics Win Source Part Number: 1163574-CSM1-10 Manufacturer Homepage: www.macom.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Tyco Electronics Win Source Part Number: 1163574-CSM1-10 Manufacturer Homepage: www.macom.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - CSM1-10 - 1163574-CSM1-10 - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - CSM1-10
1163574-CSM1-10
RF Mixers - CSM1-10 1163574-CSM1-10
Manufacturer: Tyco Electronics Win Source Part Number: 1163574-CSM1-10 Manufacturer Homepage: www.macom.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Tyco Electronics
Win Source Part Number: 1163574-CSM1-10
Manufacturer Homepage: www.macom.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Mixers
Product Number 1163574-CSM1-10
Product Name RF Mixers - CSM1-10
Unlock Full Specs
to access all available technical data

Similar Products

M2-0219MS, Triple-Balanced Mixers - M2-0219MS - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Triple Balanced; mixers
RF 2000 to 19000 MHz
View Details
24 - 34 GHz Image Reject Mixer DIE - QPX0004D - Qorvo
Specs
Package Type Die
LO Power 15 dBm
Intercept Point (IP3) 19 dBm
View Details
2 suppliers
RF Mixers - 3157-SIM-U432H+TR-ND - DigiKey
Specs
Package Type Surface Mount; 8-SMD, No Lead
RF 0.1000 to 3900 MHz
View Details
3 suppliers
Wideband Tuner Upconverter - ACU2109 - Skyworks Solutions, Inc.
Specs
RF 50 to 860 MHz
IF 900 MHz
View Details