TE Connectivity RF Cable Assemblies CSH-SGFB-100-UFFR

Description
Body Features Body Plating Material : Gold Cable Color : Black Jacket Material : FEP Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Dimensions Outside Cable Diameter : 1.32 MM  [.052 INCH ] Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Shielded : Yes Other Cable Assembly Length : .1 M  [.328 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : SMA to UMCC1 Coax Cable Type : 1.32mm Coax Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Gold Cable Color : Black Jacket Material : FEP Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Dimensions Outside Cable Diameter : 1.32 MM  [.052 INCH ] Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Shielded : Yes Other Cable Assembly Length : .1 M  [.328 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : SMA to UMCC1 Coax Cable Type : 1.32mm Coax Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - CSH-SGFB-100-UFFR - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
CSH-SGFB-100-UFFR
RF Cable Assemblies CSH-SGFB-100-UFFR
Body Features Body Plating Material : Gold Cable Color : Black Jacket Material : FEP Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Dimensions Outside Cable Diameter : 1.32 MM  [.052 INCH ] Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Shielded : Yes Other Cable Assembly Length : .1 M  [.328 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : SMA to UMCC1 Coax Cable Type : 1.32mm Coax Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Body Plating Material : Gold
  • Cable Color : Black
  • Jacket Material : FEP

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating Material : Gold

Dimensions


  • Outside Cable Diameter : 1.32 MM  [.052 INCH ]
  • Wire Size (AWG) : 32

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 9
  • Shielded : Yes

Other


  • Cable Assembly Length : .1 M  [.328 FT ]
  • Dielectric Material : FEP

Product Type Features


  • Cable Assembly (End A) : SMA Jack
  • Cable Assembly (End B) : UMCC GEN 1 Plug
  • Cable Assembly Type : SMA to UMCC1
  • Coax Cable Type : 1.32mm Coax

Usage Conditions


  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now Datasheet
Coaxial Cable - 2711091 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
2711091
Coaxial Cable 2711091
TE Connectivity CSH-SGFB-100-UFFR

TE Connectivity CSH-SGFB-100-UFFR

Supplier's Site
Coaxial Cable - 2711092 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
2711092
Coaxial Cable 2711092
TE Connectivity CSH-SGFB-100-UFFR

TE Connectivity CSH-SGFB-100-UFFR

Supplier's Site
Coaxial Cables (RF) - 343-CSH-SGFB-100-UFFR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-CSH-SGFB-100-UFFR-ND
Coaxial Cables (RF) 343-CSH-SGFB-100-UFFR-ND
"Cable Assembly Coaxial U.FL (UMCC) to SMA 1.32mm OD Coaxial Cable 3.937"" (100.00mm)"

"Cable Assembly Coaxial U.FL (UMCC) to SMA 1.32mm OD Coaxial Cable 3.937"" (100.00mm)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CSH-SGFB-100-UFFR 2711091 343-CSH-SGFB-100-UFFR-ND
Product Name RF Cable Assemblies Coaxial Cable Coaxial Cables (RF)
Application RF Networking RF
Product Type SMA Jack
Cable Length 0.3281 ft (1 dm) 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Cables - A124229-ND - DigiKey
Specs
Application Networking
Cable Length 6.56 ft (19.99 dm)
Connector Type Plug to Cable
View Details
3 suppliers
RF Cable Assemblies - 2509220-8 - TE Connectivity
Specs
Application RF
Product Type MHF1 Plug
Cable Length 0.8202 ft (2.5 dm)
View Details
2 suppliers