TE Connectivity RF Cable Assemblies 2479973-1

Description
Body Features Body Plating Material : Nickel Cable Color : Black Jacket Material : PVC Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Phosphor Bronze Dimensions Outside Cable Diameter : 4.3 MM  [.169 INCH ] Electrical Characteristics Impedance (OHM) : 75 Operating Voltage (V) : 170 Operation/Applicatio n Operating Frequency Range (GHZ) : 12 Other Cable Assembly Length : .152 M  [.499 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : HDBNC Plug Cable Assembly (End B) : HDBNC Plug Cable Assembly Type : HDBNC to HDBNC Coax Cable Type : 2R3365 ST Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Nickel Cable Color : Black Jacket Material : PVC Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Phosphor Bronze Dimensions Outside Cable Diameter : 4.3 MM  [.169 INCH ] Electrical Characteristics Impedance (OHM) : 75 Operating Voltage (V) : 170 Operation/Applicatio n Operating Frequency Range (GHZ) : 12 Other Cable Assembly Length : .152 M  [.499 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : HDBNC Plug Cable Assembly (End B) : HDBNC Plug Cable Assembly Type : HDBNC to HDBNC Coax Cable Type : 2R3365 ST Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2479973-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2479973-1
RF Cable Assemblies 2479973-1
Body Features Body Plating Material : Nickel Cable Color : Black Jacket Material : PVC Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Phosphor Bronze Dimensions Outside Cable Diameter : 4.3 MM  [.169 INCH ] Electrical Characteristics Impedance (OHM) : 75 Operating Voltage (V) : 170 Operation/Applicatio n Operating Frequency Range (GHZ) : 12 Other Cable Assembly Length : .152 M  [.499 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : HDBNC Plug Cable Assembly (End B) : HDBNC Plug Cable Assembly Type : HDBNC to HDBNC Coax Cable Type : 2R3365 ST Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]

Body Features


  • Body Plating Material : Nickel
  • Cable Color : Black
  • Jacket Material : PVC

Configuration Features


  • Number of Positions : 1

Contact Features


  • Center Contact Plating Material : Gold
  • Contact Base Material : Phosphor Bronze

Dimensions


  • Outside Cable Diameter : 4.3 MM  [.169 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75
  • Operating Voltage (V) : 170

Operation/Application


  • Operating Frequency Range (GHZ) : 12

Other


  • Cable Assembly Length : .152 M  [.499 FT ]
  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Product Type Features


  • Cable Assembly (End A) : HDBNC Plug
  • Cable Assembly (End B) : HDBNC Plug
  • Cable Assembly Type : HDBNC to HDBNC
  • Coax Cable Type : 2R3365 ST

Usage Conditions


  • Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Buy Now Datasheet
Coaxial Cables (RF) - 343-2479973-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-2479973-1-ND
Coaxial Cables (RF) 343-2479973-1-ND
"COAX CBL HD-BNC TO HD-BNC 5.9"""

"COAX CBL HD-BNC TO HD-BNC 5.9"""

Buy Now Datasheet
Coaxial Cable - 164829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
164829
Coaxial Cable 164829
TE Connectivity 2479973-1 Coaxial Cable

TE Connectivity 2479973-1 Coaxial Cable

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2479973-1 343-2479973-1-ND 164829
Product Name RF Cable Assemblies Coaxial Cables (RF) Coaxial Cable
Application RF RF Networking
Product Type HDBNC Plug
Cable Length 0.4987 ft (1.52 dm) 0.4987 ft (1.52 dm)
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 420079-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
2 suppliers
Twisted Pair Cable - 030859-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
RF Cable Assemblies - 2506358-1 - TE Connectivity
Specs
Application RF
Product Type SMA Jack
Cable Length 0.4921 ft (1.5 dm)
View Details
2 suppliers