TE Connectivity Coaxial Cables (RF) 0026G8424-9

Description
Twinaxial Cable 26 AWG Enter Number of Feet in Order Quantity 100 Ohms
Request a Quote Datasheet
Description
Twinaxial Cable 26 AWG Enter Number of Feet in Order Quantity 100 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 484-0026G8424-9-DS-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
484-0026G8424-9-DS-ND
Coaxial Cables (RF) 484-0026G8424-9-DS-ND
Twinaxial Cable 26 AWG Enter Number of Feet in Order Quantity 100 Ohms

Twinaxial Cable 26 AWG Enter Number of Feet in Order Quantity 100 Ohms

Buy Now Datasheet
Network Cable, 1Pair, 26Awg/1524M; Cable Shielding Te Connectivity - 37AJ8671 - Newark, An Avnet Company
Chicago, IL, United States
Network Cable, 1Pair, 26Awg/1524M; Cable Shielding Te Connectivity
37AJ8671
Network Cable, 1Pair, 26Awg/1524M; Cable Shielding Te Connectivity 37AJ8671
NETWORK CABLE, 1PAIR, 26AWG/1524M; Cable Shielding:Shielded; LAN Category:-; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; No. of Pairs:1 Pair; Jacket Color:White; Product Range:- RoHS Compliant: Yes

NETWORK CABLE, 1PAIR, 26AWG/1524M; Cable Shielding:Shielded; LAN Category:-; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; No. of Pairs:1 Pair; Jacket Color:White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number 484-0026G8424-9-DS-ND 37AJ8671
Product Name Coaxial Cables (RF) Network Cable, 1Pair, 26Awg/1524M; Cable Shielding Te Connectivity
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper Alloy, Silver Coated
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W02-203-01 - bisco industries
Specs
Cable Length 6.56 ft (20 dm)
View Details
Precision Test Cable, Economy, 67 GHz, 39.4″ - E67-1M-EMEM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023350 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details