Body Features Primary Product Color : Red
Electrical Characteristics Voltage Class (KV) : ≤ 35
Operation/Applicatio
n Compatible Equipment : Insulators/Bushings Power Component Application Type : Distribution
Product Type Features Installation Technology : Cold Applied Insulator Type : ANSI
Usage Conditions Operating Temperature Range : 0 - 105 DEGC [32 - 221 DEGF ]
Body Features
- Primary Product Color : Red
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Operation/Application
- Compatible Equipment : Insulators/Bushings
- Power Component Application Type : Distribution
Product Type Features
- Installation Technology : Cold Applied
- Insulator Type : ANSI
Usage Conditions
- Operating Temperature Range : 0 - 105 DEGC [32 - 221 DEGF ]