TE Connectivity Station Post Insulators CY2985-000

Description
Body Features Color : Gray Weight (LB) : 37 Weight (KG) : 16.8 Dimensions Bolt Size Hole : M16 Creepage Distance (MM) : 875 Shed Inside Diameter : 137.5 MM , 107.5 MM  [4.232 INCH , 5.413 INCH ] Electrical Characteristics Station Post Insulator Voltage Class (KV) : 3 DC Industry Standards BIL Rating (KV) : 216 Mechanical Attachment Cantilever Strength (KN) : 11 Cantilever Strength (LB) : 2472 Operation/Applicatio n Application Type : Railway Product Availability Station Post Insulator Product Availability : EMEA, ASIA, ANZPAC, China, AMERICAS Product Type Features Station Post Insulator Product Type : Railway Insulator Station Post Insulator Technology : EVA Usage Conditions Power Frequency Withstand (Wet) (KV) : 99
Request a Quote
Description
Body Features Color : Gray Weight (LB) : 37 Weight (KG) : 16.8 Dimensions Bolt Size Hole : M16 Creepage Distance (MM) : 875 Shed Inside Diameter : 137.5 MM , 107.5 MM  [4.232 INCH , 5.413 INCH ] Electrical Characteristics Station Post Insulator Voltage Class (KV) : 3 DC Industry Standards BIL Rating (KV) : 216 Mechanical Attachment Cantilever Strength (KN) : 11 Cantilever Strength (LB) : 2472 Operation/Applicatio n Application Type : Railway Product Availability Station Post Insulator Product Availability : EMEA, ASIA, ANZPAC, China, AMERICAS Product Type Features Station Post Insulator Product Type : Railway Insulator Station Post Insulator Technology : EVA Usage Conditions Power Frequency Withstand (Wet) (KV) : 99
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Station Post Insulators - CY2985-000 - TE Connectivity
Berwyn, PA, United States
Station Post Insulators
CY2985-000
Station Post Insulators CY2985-000
Body Features Color : Gray Weight (LB) : 37 Weight (KG) : 16.8 Dimensions Bolt Size Hole : M16 Creepage Distance (MM) : 875 Shed Inside Diameter : 137.5 MM , 107.5 MM  [4.232 INCH , 5.413 INCH ] Electrical Characteristics Station Post Insulator Voltage Class (KV) : 3 DC Industry Standards BIL Rating (KV) : 216 Mechanical Attachment Cantilever Strength (KN) : 11 Cantilever Strength (LB) : 2472 Operation/Applicatio n Application Type : Railway Product Availability Station Post Insulator Product Availability : EMEA, ASIA, ANZPAC, China, AMERICAS Product Type Features Station Post Insulator Product Type : Railway Insulator Station Post Insulator Technology : EVA Usage Conditions Power Frequency Withstand (Wet) (KV) : 99

Body Features


  • Color : Gray
  • Weight (LB) : 37
  • Weight (KG) : 16.8

Dimensions


  • Bolt Size Hole : M16
  • Creepage Distance (MM) : 875
  • Shed Inside Diameter : 137.5 MM , 107.5 MM  [4.232 INCH , 5.413 INCH ]

Electrical Characteristics


  • Station Post Insulator Voltage Class (KV) : 3 DC

Industry Standards


  • BIL Rating (KV) : 216

Mechanical Attachment


  • Cantilever Strength (KN) : 11
  • Cantilever Strength (LB) : 2472

Operation/Application


  • Application Type : Railway

Product Availability


  • Station Post Insulator Product Availability : EMEA, ASIA, ANZPAC, China, AMERICAS

Product Type Features


  • Station Post Insulator Product Type : Railway Insulator
  • Station Post Insulator Technology : EVA

Usage Conditions


  • Power Frequency Withstand (Wet) (KV) : 99
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number CY2985-000
Product Name Station Post Insulators
BIL 3 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products