TE Connectivity Heat Shrink Tubing CS6003-000

Description
Body Features Flexibility : Flexible Fluid Type : Aviation Fuel, Hydraulic Fluid, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 13.74 MM  [.543 INCH ] Recovered Inside Diameter (Max) : 6.9 MM  [.271 INCH ] Recovered Wall Thickness (Tolerance) : .64 MM  [.025 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Product Family : RNF-100 Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Strain Relief, Mechanical Damage, Fluids, Abrasion Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : Aviation Fuel, Hydraulic Fluid, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 13.74 MM  [.543 INCH ] Recovered Inside Diameter (Max) : 6.9 MM  [.271 INCH ] Recovered Wall Thickness (Tolerance) : .64 MM  [.025 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Product Family : RNF-100 Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Strain Relief, Mechanical Damage, Fluids, Abrasion Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CS6003-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CS6003-000
Heat Shrink Tubing CS6003-000
Body Features Flexibility : Flexible Fluid Type : Aviation Fuel, Hydraulic Fluid, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 13.74 MM  [.543 INCH ] Recovered Inside Diameter (Max) : 6.9 MM  [.271 INCH ] Recovered Wall Thickness (Tolerance) : .64 MM  [.025 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Product Family : RNF-100 Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Strain Relief, Mechanical Damage, Fluids, Abrasion Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95

Body Features


  • Flexibility : Flexible
  • Fluid Type : Aviation Fuel, Hydraulic Fluid, Water
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 13.74 MM  [.543 INCH ]
  • Recovered Inside Diameter (Max) : 6.9 MM  [.271 INCH ]
  • Recovered Wall Thickness (Tolerance) : .64 MM  [.025 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Spool

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : RNF-100
  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Heat Shrink Tubing Flammability : Flame-Retardant
  • Heat Shrink Tubing Resistance : Strain Relief, Mechanical Damage, Fluids, Abrasion
  • Operating Temperature Range (DEGC) : -55 - 135
  • Recovery Temperature (DEGC) : 121
  • Shrink Temperature (Min) (DEGC) : 95
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CS6003-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0697834002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Chlorinated Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
shrink tube - 047011-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 016984-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Power Cable Heat Shrink Tubing - 012644-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details