TE Connectivity Heat Shrink Tubing 0697834002

Description
Body Features Flexibility : Very Flexible Fluid Type : De-Icing Fluid, Water, Brake Fluid, Chemicals/Solvents, Hydraulic Fluid, Diesel Fuel, Lubricating Oil, Aviation Fuel, Isopropyl Alcohol Material Systems Code : 20 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 12.7 MM  [.5 INCH ] Recovered Inside Diameter (Max) : 7.25 MM  [.286 INCH ] Recovered Wall Thickness (Nominal) : 1.21 MM  [.048 INCH ] Recovered Wall Thickness (Tolerance) : .77 MM  [.03 INCH ] Tubing Size Range : 7.25 - 12.7 MM  [.286 - .5 INCH ] Operation/Applicatio n Mechanical Resistance : Strain Relief, Mechanical Damage, Fluids, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -70 - 121 DEGC  [-94 - 249.8 DEGF ] Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Very Flexible Fluid Type : De-Icing Fluid, Water, Brake Fluid, Chemicals/Solvents, Hydraulic Fluid, Diesel Fuel, Lubricating Oil, Aviation Fuel, Isopropyl Alcohol Material Systems Code : 20 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 12.7 MM  [.5 INCH ] Recovered Inside Diameter (Max) : 7.25 MM  [.286 INCH ] Recovered Wall Thickness (Nominal) : 1.21 MM  [.048 INCH ] Recovered Wall Thickness (Tolerance) : .77 MM  [.03 INCH ] Tubing Size Range : 7.25 - 12.7 MM  [.286 - .5 INCH ] Operation/Applicatio n Mechanical Resistance : Strain Relief, Mechanical Damage, Fluids, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -70 - 121 DEGC  [-94 - 249.8 DEGF ] Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 0697834002 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
0697834002
Heat Shrink Tubing 0697834002
Body Features Flexibility : Very Flexible Fluid Type : De-Icing Fluid, Water, Brake Fluid, Chemicals/Solvents, Hydraulic Fluid, Diesel Fuel, Lubricating Oil, Aviation Fuel, Isopropyl Alcohol Material Systems Code : 20 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 12.7 MM  [.5 INCH ] Recovered Inside Diameter (Max) : 7.25 MM  [.286 INCH ] Recovered Wall Thickness (Nominal) : 1.21 MM  [.048 INCH ] Recovered Wall Thickness (Tolerance) : .77 MM  [.03 INCH ] Tubing Size Range : 7.25 - 12.7 MM  [.286 - .5 INCH ] Operation/Applicatio n Mechanical Resistance : Strain Relief, Mechanical Damage, Fluids, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -70 - 121 DEGC  [-94 - 249.8 DEGF ] Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : De-Icing Fluid, Water, Brake Fluid, Chemicals/Solvents, Hydraulic Fluid, Diesel Fuel, Lubricating Oil, Aviation Fuel, Isopropyl Alcohol
  • Material Systems Code : 20
  • Primary Product Color : Black
  • Primary Product Material : Chlorinated Polyolefin
  • Shrink Ratio : 1.75:1

Dimensions


  • Expanded Inside Diameter (Min) : 12.7 MM  [.5 INCH ]
  • Recovered Inside Diameter (Max) : 7.25 MM  [.286 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.21 MM  [.048 INCH ]
  • Recovered Wall Thickness (Tolerance) : .77 MM  [.03 INCH ]
  • Tubing Size Range : 7.25 - 12.7 MM  [.286 - .5 INCH ]

Operation/Application


  • Mechanical Resistance : Strain Relief, Mechanical Damage, Fluids, Abrasion Resistant

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Spool

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -70 - 121 DEGC  [-94 - 249.8 DEGF ]
  • Recovery Temperature (DEGC) : 135
  • Shrink Temperature (Min) (DEGC) : 90
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 0697834002
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 084483-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 024293-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Wraps - 029557-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Cable Transitions & Breakouts - 086567-000 - TE Connectivity
Specs
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers