TE Connectivity Lightning Arresters & Surge Arresters EP9073-000

Description
Body Features Color : Red Weight (KG) : 4.5 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance : 1125 MM  [44.29 INCH ] Shed Inside Diameter : 107 MM  [4.21 INCH ] Shed Outside Diameter (MM) : 137 Surge Arrester Height (MM) : 383 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 36 Discharge Current (Nominal) (KAMP) : 10 Flashover Voltage (KV) : 98 Impulse Voltage 1.2/50µs (Positive) (KV) : 204 Qrs (C) : .5 Short Circuit Current (KAMP) : 40 Voltage Rating (Uc) (KV) : 45 Voltage Rating (Ur) (KV) : 45 Industry Standards BIL Rating (KV) : 228 Mechanical Attachment Cantilever Strength -SSL (KN) : 350 Operation/Applicatio n Application Type : Distribution Free of Lead, Cadmium, Heavy Metals : Yes Packaging Features Minimum Packaging Unit : 3 Product Availability Minimum Order Quantity : 3 Surge Arrester Product Availability : Worldwide Product Type Features Product Family : HDA Shed Profile : Alternating Surge Arrester Class : DH Surge Arrester Technology : Cage Usage Conditions Power Frequency Withstand (Wet) (KV) : 110
Request a Quote Datasheet
Description
Body Features Color : Red Weight (KG) : 4.5 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance : 1125 MM  [44.29 INCH ] Shed Inside Diameter : 107 MM  [4.21 INCH ] Shed Outside Diameter (MM) : 137 Surge Arrester Height (MM) : 383 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 36 Discharge Current (Nominal) (KAMP) : 10 Flashover Voltage (KV) : 98 Impulse Voltage 1.2/50µs (Positive) (KV) : 204 Qrs (C) : .5 Short Circuit Current (KAMP) : 40 Voltage Rating (Uc) (KV) : 45 Voltage Rating (Ur) (KV) : 45 Industry Standards BIL Rating (KV) : 228 Mechanical Attachment Cantilever Strength -SSL (KN) : 350 Operation/Applicatio n Application Type : Distribution Free of Lead, Cadmium, Heavy Metals : Yes Packaging Features Minimum Packaging Unit : 3 Product Availability Minimum Order Quantity : 3 Surge Arrester Product Availability : Worldwide Product Type Features Product Family : HDA Shed Profile : Alternating Surge Arrester Class : DH Surge Arrester Technology : Cage Usage Conditions Power Frequency Withstand (Wet) (KV) : 110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lightning Arresters & Surge Arresters - EP9073-000 - TE Connectivity
Berwyn, PA, United States
Lightning Arresters & Surge Arresters
EP9073-000
Lightning Arresters & Surge Arresters EP9073-000
Body Features Color : Red Weight (KG) : 4.5 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance : 1125 MM  [44.29 INCH ] Shed Inside Diameter : 107 MM  [4.21 INCH ] Shed Outside Diameter (MM) : 137 Surge Arrester Height (MM) : 383 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 36 Discharge Current (Nominal) (KAMP) : 10 Flashover Voltage (KV) : 98 Impulse Voltage 1.2/50µs (Positive) (KV) : 204 Qrs (C) : .5 Short Circuit Current (KAMP) : 40 Voltage Rating (Uc) (KV) : 45 Voltage Rating (Ur) (KV) : 45 Industry Standards BIL Rating (KV) : 228 Mechanical Attachment Cantilever Strength -SSL (KN) : 350 Operation/Applicatio n Application Type : Distribution Free of Lead, Cadmium, Heavy Metals : Yes Packaging Features Minimum Packaging Unit : 3 Product Availability Minimum Order Quantity : 3 Surge Arrester Product Availability : Worldwide Product Type Features Product Family : HDA Shed Profile : Alternating Surge Arrester Class : DH Surge Arrester Technology : Cage Usage Conditions Power Frequency Withstand (Wet) (KV) : 110

Body Features


  • Color : Red
  • Weight (KG) : 4.5

Configuration Features


  • Termination Stud Thread : M12

Dimensions


  • Creepage Distance : 1125 MM  [44.29 INCH ]
  • Shed Inside Diameter : 107 MM  [4.21 INCH ]
  • Shed Outside Diameter (MM) : 137
  • Surge Arrester Height (MM) : 383

Electrical Characteristics


  • Continuous Operating Voltage (Uc) (KV) : 36
  • Discharge Current (Nominal) (KAMP) : 10
  • Flashover Voltage (KV) : 98
  • Impulse Voltage 1.2/50µs (Positive) (KV) : 204
  • Qrs (C) : .5
  • Short Circuit Current (KAMP) : 40
  • Voltage Rating (Uc) (KV) : 45
  • Voltage Rating (Ur) (KV) : 45

Industry Standards


  • BIL Rating (KV) : 228

Mechanical Attachment


  • Cantilever Strength -SSL (KN) : 350

Operation/Application


  • Application Type : Distribution
  • Free of Lead, Cadmium, Heavy Metals : Yes

Packaging Features


  • Minimum Packaging Unit : 3

Product Availability


  • Minimum Order Quantity : 3
  • Surge Arrester Product Availability : Worldwide

Product Type Features


  • Product Family : HDA
  • Shed Profile : Alternating
  • Surge Arrester Class : DH
  • Surge Arrester Technology : Cage

Usage Conditions


  • Power Frequency Withstand (Wet) (KV) : 110
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Lightning Protection Systems
Product Number EP9073-000
Product Name Lightning Arresters & Surge Arresters
Unlock Full Specs
to access all available technical data

Similar Products