TE Connectivity Antennas CRX406B

Description
Configuration Features Antenna Style : External Antenna Type : Dipole Number of Ports : 1 Industry Standards Wireless Application : LMR Product Type Features Antenna Connector Type : UHF Female Signal Characteristics Frequency Band (MHZ) : 406 - 420 Gain (Max) (DB) : 7
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Dipole Number of Ports : 1 Industry Standards Wireless Application : LMR Product Type Features Antenna Connector Type : UHF Female Signal Characteristics Frequency Band (MHZ) : 406 - 420 Gain (Max) (DB) : 7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - CRX406B - TE Connectivity
Berwyn, PA, United States
Antennas
CRX406B
Antennas CRX406B
Configuration Features Antenna Style : External Antenna Type : Dipole Number of Ports : 1 Industry Standards Wireless Application : LMR Product Type Features Antenna Connector Type : UHF Female Signal Characteristics Frequency Band (MHZ) : 406 - 420 Gain (Max) (DB) : 7

Configuration Features


  • Antenna Style : External
  • Antenna Type : Dipole
  • Number of Ports : 1

Industry Standards


  • Wireless Application : LMR

Product Type Features


  • Antenna Connector Type : UHF Female

Signal Characteristics


  • Frequency Band (MHZ) : 406 - 420
  • Gain (Max) (DB) : 7
Buy Now
RF Antennas - CRX406B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
CRX406B
RF Antennas CRX406B
413MHz Whip, Straight RF Antenna 406MHz ~ 420MHz 7dBi UHF Female Bracket Mount

413MHz Whip, Straight RF Antenna 406MHz ~ 420MHz 7dBi UHF Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number CRX406B CRX406B
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; LMR
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118907-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 1-2108921-3 - TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, 5G
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2195729-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; 5G 5000, GNSS, 5G 4000, 5G 3500, LTE, 5G
Polarization Linear
Primary Frequency Range 790.0 to 5925.0 MHz
View Details
4 suppliers
Antennas - 1-2118909-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers