TE Connectivity Crgv2010 1% 221K 3000V Neohm - Te Connectivity CRGV2010F221K

Description
CRGV2010 1% 221K 3000V
Description
CRGV2010 1% 221K 3000V

Suppliers

Company
Product
Description
Supplier Links
Crgv2010 1% 221K 3000V Neohm - Te Connectivity - 94X8932 - Newark, An Avnet Company
Chicago, IL, United States
Crgv2010 1% 221K 3000V Neohm - Te Connectivity
94X8932
Crgv2010 1% 221K 3000V Neohm - Te Connectivity 94X8932
CRGV2010 1% 221K 3000V

CRGV2010 1% 221K 3000V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X8932
Product Name Crgv2010 1% 221K 3000V Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Shorting Jack-.400
Specs
Gender Female / Jack
View Details
2 suppliers
AX8831 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
MIL-DTL-38999 Quadrax/Twinax: Differential Twinax and Quadrax Connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details