Keystone Electronics Corp. Insulated Shorting Jack-.400" Width-Red 1400R

Description
Part Number: 1400R Color: Red Finish/Plating: Gold Plate Length: .400 [10.2] Material: Polypropylene Pin Size: 0.040 RoHS: Yes Type: Jacks
Request a Quote
Description
Part Number: 1400R Color: Red Finish/Plating: Gold Plate Length: .400 [10.2] Material: Polypropylene Pin Size: 0.040 RoHS: Yes Type: Jacks
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Insulated shorting jack for .040 inch pins, red in color, with a width of .400 inches (10.2 mm) and an insulator made of polypropylene. The pin is gold-plated brass, and the spring is beryllium copper. The part measures .400 inches in length and .620 inches in width.

Datasheet Summary
Powered by GS/AI

Insulated shorting jack for .040 inch pins, red in color, with a width of .400 inches (10.2 mm) and an insulator made of polypropylene. The pin is gold-plated brass, and the spring is beryllium copper. The part measures .400 inches in length and .620 inches in width.

Suppliers

Company
Product
Description
Supplier Links
Insulated Shorting Jack-.400
New Hyde Park, NY, USA
Insulated Shorting Jack-.400" Width-Red
1400R
Insulated Shorting Jack-.400" Width-Red 1400R
Part Number: 1400R Color: Red Finish/Plating: Gold Plate Length: .400 [10.2] Material: Polypropylene Pin Size: 0.040 RoHS: Yes Type: Jacks

Part Number: 1400R

  • Color: Red
  • Finish/Plating: Gold Plate
  • Length: .400 [10.2]
  • Material: Polypropylene
  • Pin Size: 0.040
  • RoHS: Yes
  • Type: Jacks
Buy Now Datasheet
Shunts, Jumpers - 36-1400R-ND - DigiKey
Thief River Falls, MN, United States
Shunts, Jumpers
36-1400R-ND
Shunts, Jumpers 36-1400R-ND
"2 (1 x 2) Position Shunt Connector Red Closed Top, Grip 0.400"" (10.16mm) Gold"

"2 (1 x 2) Position Shunt Connector Red Closed Top, Grip 0.400"" (10.16mm) Gold"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1400R 36-1400R-ND
Product Name Insulated Shorting Jack-.400" Width-Red Shunts, Jumpers
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11512-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-11152-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connectors Terminals, Uninsulated PCB, Pins & Jacks - 1226 - Heilind Electronics, Inc.
Specs
Gender Female / Jack
View Details
2 suppliers