CRGV1206F649K -- CRGV1206 1% 649K 1000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv1206 1% 649K 1000V Neohm - Te Connectivity
CRGV1206F649K
Description
CRGV1206 1% 649K 1000V
Description
CRGV1206 1% 649K 1000V
Suppliers
Crgv1206 1% 649K 1000V Neohm - Te Connectivity
94X8785
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8785 |
|
Product Name
|
Crgv1206 1% 649K 1000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers