CRGS2010J150K -- CRGS2010 5% 150K NEOHM - TE CONNECTIVITY
TE Connectivity
Crgs2010 5% 150K Neohm - Te Connectivity
CRGS2010J150K
Description
CRGS2010 5% 150K
Description
CRGS2010 5% 150K
Suppliers
Crgs2010 5% 150K Neohm - Te Connectivity
74AC8684
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
74AC8684 |
|
Product Name
|
Crgs2010 5% 150K Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
2 suppliers
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details