Keystone Electronics Corp. Screw Connectors 1205

Description
2 Pin Screw Terminal, Power Tap 8-32 Through Hole
Request a Quote Datasheet
Description
2 Pin Screw Terminal, Power Tap 8-32 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Connectors - 36-1205-ND - DigiKey
Thief River Falls, MN, United States
Screw Connectors
36-1205-ND
Screw Connectors 36-1205-ND
2 Pin Screw Terminal, Power Tap 8-32 Through Hole

2 Pin Screw Terminal, Power Tap 8-32 Through Hole

Buy Now Datasheet
Screw Terminal-Less Screw Keystone - 21M6801 - Newark, An Avnet Company
Chicago, IL, United States
Screw Terminal-Less Screw Keystone
21M6801
Screw Terminal-Less Screw Keystone 21M6801
SCREW TERMINAL-LESS SCREW

SCREW TERMINAL-LESS SCREW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 36-1205-ND 21M6801
Product Name Screw Connectors Screw Terminal-Less Screw Keystone
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50020-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PCB Connectors - NC2-FL4G-P - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1371-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details