TE Connectivity Crgh2010 1% 78R7 1W Neohm - Te Connectivity CRGH2010F78R7

Description
CRGH2010 1% 78R7 1W
Description
CRGH2010 1% 78R7 1W

Suppliers

Company
Product
Description
Supplier Links
Crgh2010 1% 78R7 1W Neohm - Te Connectivity - 94X7547 - Newark, An Avnet Company
Chicago, IL, United States
Crgh2010 1% 78R7 1W Neohm - Te Connectivity
94X7547
Crgh2010 1% 78R7 1W Neohm - Te Connectivity 94X7547
CRGH2010 1% 78R7 1W

CRGH2010 1% 78R7 1W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X7547
Product Name Crgh2010 1% 78R7 1W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Coaxial Adapters - 8023A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details