Maury Microwave Coaxial Adapters 8023A

Description
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
Request a Quote Datasheet
Description
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapters - 8023A - Maury Microwave
Ontario, CA, United States
Coaxial Adapters
8023A
Coaxial Adapters 8023A
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.

Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.

Supplier's Site Datasheet

Technical Specifications

  Maury Microwave
Product Category Coaxial Connectors
Product Number 8023A
Product Name Coaxial Adapters
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - CC-A-35N-FF - Maury Microwave
Specs
Connector Type Type N
Gender Female / Jack
Frequency 18.000 GHz
View Details
Coaxial Adapters - CC-A-24292-FF - Maury Microwave
Specs
Gender Female / Jack
Frequency 40.000 GHz
View Details
Coaxial Adapters - CC-A-35N-MM - Maury Microwave
Specs
Connector Type Type N
Gender Male / Plug
Frequency 18.000 GHz
View Details
Coaxial Adapters - TE-A-185292-FM - Maury Microwave
Specs
Gender Male / Plug; Female / Jack
Frequency 40.000 GHz
View Details