CRGH2010F475K -- CRGH2010 1% 475K 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 1% 475K 1W Neohm - Te Connectivity
CRGH2010F475K
Description
CRGH2010 1% 475K 1W
Description
CRGH2010 1% 475K 1W
Suppliers
Crgh2010 1% 475K 1W Neohm - Te Connectivity
94X7445
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7445 |
|
Product Name
|
Crgh2010 1% 475K 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
2 suppliers
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Smiths Interconnect, a Molex company
Connector Type
Board Mount Connector; Board to Board Connector; Military Connector
View Details