Keystone Electronics Corp. Turret Connectors 1503-4

Description
"Terminal Turret Connector Single End 0.360"" (9.14mm) Tin"
Request a Quote Datasheet
Description
"Terminal Turret Connector Single End 0.360"" (9.14mm) Tin"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Turret Connectors - 36-1503-4-ND - DigiKey
Thief River Falls, MN, United States
Turret Connectors
36-1503-4-ND
Turret Connectors 36-1503-4-ND
"Terminal Turret Connector Single End 0.360"" (9.14mm) Tin"

"Terminal Turret Connector Single End 0.360"" (9.14mm) Tin"

Buy Now Datasheet
Turret Connectors - 1503-4 - ODG (Origin Data Global)
Shenzhen, China
Turret Connectors
1503-4
Turret Connectors 1503-4
TERM TURRET SINGLE L=9.14MM TIN

TERM TURRET SINGLE L=9.14MM TIN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors
Product Number 36-1503-4-ND 1503-4
Product Name Turret Connectors Turret Connectors
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1509-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PCB Headers - 1731141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PCB Connectors - NCK-ML2G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
High Flow Power Backplane 2x2 Female +6 Signal Straight Press Fit Connector - 80320SH6 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details