CRGH2010F29R4 -- CRGH2010 1% 29R4 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 1% 29R4 1W Neohm - Te Connectivity
CRGH2010F29R4
Description
CRGH2010 1% 29R4 1W
Description
CRGH2010 1% 29R4 1W
Suppliers
Crgh2010 1% 29R4 1W Neohm - Te Connectivity
94X7342
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7342 |
|
Product Name
|
Crgh2010 1% 29R4 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
Connector Type
USB
Voltage Rating
1000 volts
Current Rating
105.0 amps
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details