CRGH1206F1K62 -- CRGH1206 1% 1K62 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 1% 1K62 0.5W Neohm - Te Connectivity
CRGH1206F1K62
Description
CRGH1206 1% 1K62 0.5W
Description
CRGH1206 1% 1K62 0.5W
Suppliers
Crgh1206 1% 1K62 0.5W Neohm - Te Connectivity
94X6486
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6486 |
|
Product Name
|
Crgh1206 1% 1K62 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Termination
PCB
Voltage Rating
300 volts
Current Rating
10.0 amps
View Details
Connector Type
Modular Connector and RJ Connector
View Details
Connector Type
D-Sub Connector
Mounting
Free Hanging (In-Line)
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
2 suppliers