Altech Corp. PCB, Terminal Pin Header; PCB; StraightPin Header; 15; 10 A; 300 V; 0.197 in. 30.365

Description
Polyamide 6.6 Strip , 0.197 in. Pin Spacing, Gray , Straight Pin Header Cost effective plug and header design for light duty applications where infrequent multiple wire-to-board connections will be made. UL, CSA, IEC/VDE. Please contact Altech for pole positions not shown. Straight open pin headers feature break-away construction and are supplied in lengths up to 24 poles. STL130 Pin Header. 5 mm (0.197") pin spacing. 10 A, 300 V. Open pin type. Can be supplied in strips up to 24 poles. 1.3 mm (0.05") dia. round pins. Mate with AK130, AK132 plugs. 10 A, 300 V, 22-14 AWG Standard Color: Gray
Description
Polyamide 6.6 Strip , 0.197 in. Pin Spacing, Gray , Straight Pin Header Cost effective plug and header design for light duty applications where infrequent multiple wire-to-board connections will be made. UL, CSA, IEC/VDE. Please contact Altech for pole positions not shown. Straight open pin headers feature break-away construction and are supplied in lengths up to 24 poles. STL130 Pin Header. 5 mm (0.197") pin spacing. 10 A, 300 V. Open pin type. Can be supplied in strips up to 24 poles. 1.3 mm (0.05") dia. round pins. Mate with AK130, AK132 plugs. 10 A, 300 V, 22-14 AWG Standard Color: Gray

Suppliers

Company
Product
Description
Supplier Links
PCB, Terminal Pin Header; PCB; StraightPin Header; 15; 10 A; 300 V; 0.197 in. - 70078475 - Allied Electronics, Inc.
Fort Worth, TX, USA
PCB, Terminal Pin Header; PCB; StraightPin Header; 15; 10 A; 300 V; 0.197 in.
70078475
PCB, Terminal Pin Header; PCB; StraightPin Header; 15; 10 A; 300 V; 0.197 in. 70078475
Polyamide 6.6 Strip , 0.197 in. Pin Spacing, Gray , Straight Pin Header Cost effective plug and header design for light duty applications where infrequent multiple wire-to-board connections will be made. UL, CSA, IEC/VDE. Please contact Altech for pole positions not shown. Straight open pin headers feature break-away construction and are supplied in lengths up to 24 poles. STL130 Pin Header. 5 mm (0.197") pin spacing. 10 A, 300 V. Open pin type. Can be supplied in strips up to 24 poles. 1.3 mm (0.05") dia. round pins. Mate with AK130, AK132 plugs. 10 A, 300 V, 22-14 AWG Standard Color: Gray

Polyamide 6.6 Strip , 0.197 in. Pin Spacing, Gray , Straight Pin Header
Cost effective plug and header design for light duty applications where infrequent multiple wire-to-board connections will be made. UL, CSA, IEC/VDE. Please contact Altech for pole positions not shown. Straight open pin headers feature break-away construction and are supplied in lengths up to 24 poles.
STL130 Pin Header. 5 mm (0.197") pin spacing. 10 A, 300 V. Open pin type. Can be supplied in strips up to 24 poles. 1.3 mm (0.05") dia. round pins. Mate with AK130, AK132 plugs.

  • 10 A, 300 V, 22-14 AWG
  • Standard Color: Gray
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70078475
Product Name PCB, Terminal Pin Header; PCB; StraightPin Header; 15; 10 A; 300 V; 0.197 in.
Termination PCB
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Terminal Block Header; 16; Horizontal; 8 A; 0.15 in.; 2.45 in. - 70077290 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details