TE Connectivity Crgh0603 1% 40R2 0.2W Neohm - Te Connectivity CRGH0603F40R2

Description
CRGH0603 1% 40R2 0.2W
Datasheet
Description
CRGH0603 1% 40R2 0.2W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crgh0603 1% 40R2 0.2W Neohm - Te Connectivity - 94X5469 - Newark, An Avnet Company
Chicago, IL, United States
Crgh0603 1% 40R2 0.2W Neohm - Te Connectivity
94X5469
Crgh0603 1% 40R2 0.2W Neohm - Te Connectivity 94X5469
CRGH0603 1% 40R2 0.2W

CRGH0603 1% 40R2 0.2W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X5469
Product Name Crgh0603 1% 40R2 0.2W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.025″ Sq. Socket Jumper, 28 AWG PVC Test Lead - SALE-9120 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 28 AWG
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
TNC (F) R/A PCB Mount Connector - ET-TFRA-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details
Plugs and Receptacles - 486-3-101-786-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers