TE Connectivity Station Post Insulators CR2693-000

Description
Dimensions Creepage Distance (MM) : 1243 Product Height : 560 MM  [22.047 INCH ] Shed Inside Diameter : 92.5 MM  [3.641 INCH ] Shed Outside Diameter : 112.5 MM  [4.429 INCH ] Electrical Characteristics BIL Rating (KV) : 270 Voltage Class (KV) : ≤ 25 Housing Features Housing Material : EVA Mechanical Attachment Thread Size : M18 Operation/Applicatio n Power Component Application Type : Railway Product Availability Product Availability : Americas, Europe, Middle East & Africa, China, Asia, Australia, New Zealand & Pacific Islands Product Type Features Insulator Product Type : Railway Insulator Usage Conditions Power Frequency Withstand (Wet) (KV) : 100
Request a Quote Datasheet
Description
Dimensions Creepage Distance (MM) : 1243 Product Height : 560 MM  [22.047 INCH ] Shed Inside Diameter : 92.5 MM  [3.641 INCH ] Shed Outside Diameter : 112.5 MM  [4.429 INCH ] Electrical Characteristics BIL Rating (KV) : 270 Voltage Class (KV) : ≤ 25 Housing Features Housing Material : EVA Mechanical Attachment Thread Size : M18 Operation/Applicatio n Power Component Application Type : Railway Product Availability Product Availability : Americas, Europe, Middle East & Africa, China, Asia, Australia, New Zealand & Pacific Islands Product Type Features Insulator Product Type : Railway Insulator Usage Conditions Power Frequency Withstand (Wet) (KV) : 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Station Post Insulators - CR2693-000 - TE Connectivity
Berwyn, PA, United States
Station Post Insulators
CR2693-000
Station Post Insulators CR2693-000
Dimensions Creepage Distance (MM) : 1243 Product Height : 560 MM  [22.047 INCH ] Shed Inside Diameter : 92.5 MM  [3.641 INCH ] Shed Outside Diameter : 112.5 MM  [4.429 INCH ] Electrical Characteristics BIL Rating (KV) : 270 Voltage Class (KV) : ≤ 25 Housing Features Housing Material : EVA Mechanical Attachment Thread Size : M18 Operation/Applicatio n Power Component Application Type : Railway Product Availability Product Availability : Americas, Europe, Middle East & Africa, China, Asia, Australia, New Zealand & Pacific Islands Product Type Features Insulator Product Type : Railway Insulator Usage Conditions Power Frequency Withstand (Wet) (KV) : 100

Dimensions


  • Creepage Distance (MM) : 1243
  • Product Height : 560 MM  [22.047 INCH ]
  • Shed Inside Diameter : 92.5 MM  [3.641 INCH ]
  • Shed Outside Diameter : 112.5 MM  [4.429 INCH ]

Electrical Characteristics


  • BIL Rating (KV) : 270
  • Voltage Class (KV) : ≤ 25

Housing Features


  • Housing Material : EVA

Mechanical Attachment


  • Thread Size : M18

Operation/Application


  • Power Component Application Type : Railway

Product Availability


  • Product Availability : Americas, Europe, Middle East & Africa, China, Asia, Australia, New Zealand & Pacific Islands

Product Type Features


  • Insulator Product Type : Railway Insulator

Usage Conditions


  • Power Frequency Withstand (Wet) (KV) : 100
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number CR2693-000
Product Name Station Post Insulators
Unlock Full Specs
to access all available technical data

Similar Products