14 AWG SOLID MIN. CONDUCTOR SIZE
4 AWG STRANDED MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL
2 PORT(S)
2 SIDE ENTRY CABLE ENTRY
INSULATION COLOR CLEAR
OVERALL SIZE 1.03 INCH LENGTH X 1.53 INCH WIDTH X 1.19 INCH HEIGHT
IPB MODEL
Penn-Union Corp.
Done
Datasheet
Description
14 AWG SOLID MIN. CONDUCTOR SIZE
4 AWG STRANDED MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL
2 PORT(S)
2 SIDE ENTRY CABLE ENTRY
INSULATION COLOR CLEAR
OVERALL SIZE 1.03 INCH LENGTH X 1.53 INCH WIDTH X 1.19 INCH HEIGHT
IPB MODEL
14 AWG SOLID MIN. CONDUCTOR SIZE
4 AWG STRANDED MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL
2 PORT(S)
2 SIDE ENTRY CABLE ENTRY
INSULATION COLOR CLEAR
OVERALL SIZE 1.03 INCH LENGTH X 1.53 INCH WIDTH X 1.19 INCH HEIGHT
IPB MODEL
14 AWG SOLID MIN. CONDUCTOR SIZE
4 AWG STRANDED MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL
2 PORT(S)
2 SIDE ENTRY CABLE ENTRY
INSULATION COLOR CLEAR
OVERALL SIZE 1.03 INCH LENGTH X 1.53 INCH WIDTH X 1.19 INCH HEIGHT