4/0 AWG STRANDED, 4/0 AWG STRANDED TO 250 KCMIL COMPACT (ALUMINUM), 4/0 AWG STRANDED (COPPER) MAX. WIRE COMBINATION SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
PRE-LUBRICATED FORCE FIT RUBBER SLEEVE, UNIVERSAL HYLUG, MOUNTING HARDWARE CONTENTS
MOLE[TM] BRAND
ROHS COMPATIBLE
LUG SIZE 2.74 INCH
PAD WIDTH 0.91 INCH
DIE INDEX 249/840
RYA-UCR MODEL
Hubbell Incorporated
Done
Datasheet
Description
4/0 AWG STRANDED, 4/0 AWG STRANDED TO 250 KCMIL COMPACT (ALUMINUM), 4/0 AWG STRANDED (COPPER) MAX. WIRE COMBINATION SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
PRE-LUBRICATED FORCE FIT RUBBER SLEEVE, UNIVERSAL HYLUG, MOUNTING HARDWARE CONTENTS
MOLE[TM] BRAND
ROHS COMPATIBLE
LUG SIZE 2.74 INCH
PAD WIDTH 0.91 INCH
DIE INDEX 249/840
RYA-UCR MODEL
4/0 AWG STRANDED, 4/0 AWG STRANDED TO 250 KCMIL COMPACT (ALUMINUM), 4/0 AWG STRANDED (COPPER) MAX. WIRE COMBINATION SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
PRE-LUBRICATED FORCE FIT RUBBER SLEEVE, UNIVERSAL HYLUG, MOUNTING HARDWARE CONTENTS
MOLE[TM] BRAND
ROHS COMPATIBLE
LUG SIZE 2.74 INCH
PAD WIDTH 0.91 INCH
DIE INDEX 249/840
RYA-UCR MODEL