TE Connectivity High Speed Digital & Data Cable CQ97463001

Description
Dimensions Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 100 Usage Conditions Cable Type : CAT7 Operating Temperature Range : -25 - 75 DEGC  [-13 - 167 DEGF ]
Request a Quote Datasheet
Description
Dimensions Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 100 Usage Conditions Cable Type : CAT7 Operating Temperature Range : -25 - 75 DEGC  [-13 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - CQ97463001 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
CQ97463001
High Speed Digital & Data Cable CQ97463001
Dimensions Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 100 Usage Conditions Cable Type : CAT7 Operating Temperature Range : -25 - 75 DEGC  [-13 - 167 DEGF ]

Dimensions


  • Wire Size (AWG) : 24

Electrical Characteristics


  • Impedance (OHM) : 100

Usage Conditions


  • Cable Type : CAT7
  • Operating Temperature Range : -25 - 75 DEGC  [-13 - 167 DEGF ]
Buy Now Datasheet
Shld Ntwrk Cable, 4 Pair, 24Awg, 500M Rohs Compliant Te Connectivity - 81AH8883 - Newark, An Avnet Company
Chicago, IL, United States
Shld Ntwrk Cable, 4 Pair, 24Awg, 500M Rohs Compliant Te Connectivity
81AH8883
Shld Ntwrk Cable, 4 Pair, 24Awg, 500M Rohs Compliant Te Connectivity 81AH8883
SHLD NTWRK CABLE, 4 PAIR, 24AWG, 500M ROHS COMPLIANT: YES

SHLD NTWRK CABLE, 4 PAIR, 24AWG, 500M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number CQ97463001 81AH8883
Product Name High Speed Digital & Data Cable Shld Ntwrk Cable, 4 Pair, 24Awg, 500M Rohs Compliant Te Connectivity
Standards / Certifications RoHS; EU ELV Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shld Network Cable, 4 Pair, 26Awg, 305M; Cable Shielding Te Connectivity - 13AC3226 - Newark, An Avnet Company
Specs
Application Networking
Cable Type Cat 5
Standards / Certifications RoHS
View Details
Modular Twisted Pair Cable Assemblies - 1-2322422-5 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 26.25 ft (80 dm)
Standards / Certifications EU ELV Compliant
View Details
4 suppliers
Twisted Pair Cable - 028785-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Modular Twisted Pair Cable Assemblies - 2322330-6 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 11.48 ft (35 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers