TE Connectivity Modular Twisted Pair Cable Assemblies 2178127-3

Description
Body Features Cable Color : Black Cable Flammability Rating : Non-Plenum (CM Rated) Strain Relief Type : Boot Dimensions Cable Construction : PVC Stranded Outside Cable Diameter : 6.5 MM  [.255 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Wire Size (CMA) : 254.1 Industry Standards Performance Category : Cat 5e Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 10 M  [32.8083 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : EMEA, Australia/New Zealand, North America, Asia, Latin America Product Type Features Cable Assembly (End A) : Cloudsplitter Plug Cable Assembly (End B) : Cloudsplitter Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Cable Flammability Rating : Non-Plenum (CM Rated) Strain Relief Type : Boot Dimensions Cable Construction : PVC Stranded Outside Cable Diameter : 6.5 MM  [.255 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Wire Size (CMA) : 254.1 Industry Standards Performance Category : Cat 5e Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 10 M  [32.8083 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : EMEA, Australia/New Zealand, North America, Asia, Latin America Product Type Features Cable Assembly (End A) : Cloudsplitter Plug Cable Assembly (End B) : Cloudsplitter Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Twisted Pair Cable Assemblies - 2178127-3 - TE Connectivity
Berwyn, PA, United States
Modular Twisted Pair Cable Assemblies
2178127-3
Modular Twisted Pair Cable Assemblies 2178127-3
Body Features Cable Color : Black Cable Flammability Rating : Non-Plenum (CM Rated) Strain Relief Type : Boot Dimensions Cable Construction : PVC Stranded Outside Cable Diameter : 6.5 MM  [.255 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Wire Size (CMA) : 254.1 Industry Standards Performance Category : Cat 5e Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 10 M  [32.8083 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : EMEA, Australia/New Zealand, North America, Asia, Latin America Product Type Features Cable Assembly (End A) : Cloudsplitter Plug Cable Assembly (End B) : Cloudsplitter Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Color : Black
  • Cable Flammability Rating : Non-Plenum (CM Rated)
  • Strain Relief Type : Boot

Dimensions


  • Cable Construction : PVC Stranded
  • Outside Cable Diameter : 6.5 MM  [.255 INCH ]
  • Wire Size (MMSQ) : .129
  • Wire Size (AWG) : 26
  • Wire Size (CMA) : 254.1

Industry Standards


  • Performance Category : Cat 5e

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 10 M  [32.8083 FT ]

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : EMEA, Australia/New Zealand, North America, Asia, Latin America

Product Type Features


  • Cable Assembly (End A) : Cloudsplitter Plug
  • Cable Assembly (End B) : Cloudsplitter Plug

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Modular/Ethernet Cables (RJ45, RJ11) - A116122-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
A116122-ND
Modular/Ethernet Cables (RJ45, RJ11) A116122-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 32.81' (10.00m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 32.81' (10.00m) Unshielded

Buy Now Datasheet
Cable Assemblies - Modular Cables - 2178127-3 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
2178127-3
Cable Assemblies - Modular Cables 2178127-3
CABLE MOD 8P8C PLUG-PLUG 32.81'

CABLE MOD 8P8C PLUG-PLUG 32.81'

Supplier's Site
Ethernet Cables / Networking Cables 10mtr Unshlded Cable assy Cldspltr - 792-2178127-3 - Utmel Electronic Limited
Hong Kong, China
Ethernet Cables / Networking Cables 10mtr Unshlded Cable assy Cldspltr
792-2178127-3
Ethernet Cables / Networking Cables 10mtr Unshlded Cable assy Cldspltr 792-2178127-3
Ethernet Cables / Networking Cables 10mtr Unshlded Cable assy Cldspltr

Ethernet Cables / Networking Cables 10mtr Unshlded Cable assy Cldspltr

Supplier's Site
Network Cable, Rj45 Plug, 10M; Lan Category Amp Te Connectivity - 09X1783 - Newark, An Avnet Company
Chicago, IL, United States
Network Cable, Rj45 Plug, 10M; Lan Category Amp Te Connectivity
09X1783
Network Cable, Rj45 Plug, 10M; Lan Category Amp Te Connectivity 09X1783
NETWORK CABLE, RJ45 PLUG, 10M; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

NETWORK CABLE, RJ45 PLUG, 10M; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2178127-3 A116122-ND 2178127-3 792-2178127-3 09X1783
Product Name Modular Twisted Pair Cable Assemblies Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies - Modular Cables Ethernet Cables / Networking Cables 10mtr Unshlded Cable assy Cldspltr Network Cable, Rj45 Plug, 10M; Lan Category Amp Te Connectivity
Product Type Cloudsplitter Plug
Cable Type Twisted Pair Cat 5 Cat 5
Cable Length 32.81 ft (100 dm) 32.81 ft (100 dm) 32.81 ft (100 dm) 32.81 ft (100 dm)
Standards / Certifications RoHS; EU ELV Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 015491-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
Modular Twisted Pair Cable Assemblies - 2178127-4 - TE Connectivity
Specs
Product Type Cloudsplitter Plug
Cable Type Twisted Pair
Cable Length 82.02 ft (250 dm)
View Details
3 suppliers
Modular Twisted Pair Cable Assemblies - 2-2322422-4 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 41.01 ft (125 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers