Body Features Body Plating Material : Gold Cable Color : Blue Conductor Material : Copper Clad Steel Conductor Plating Material : Silver Jacket Material : PVC Shield Material : Copper Wire Shield Plating Material : Silver
Configuration Features Number of Connectorized Ends : 1
Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold (Au)
Dimensions Outside Cable Diameter : 1.91 MM [.075 INCH ] Wire Size (AWG) : 30 Wire Size (CMA) : 100.5
Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (V) : 250
Operation/Applicatio
n Operating Frequency Range (GHZ) : 6 Shielded : Yes
Other Cable Assembly Length : .2 M [.656 FT ] Dielectric Material : Polypropylene (PP)
Product Type Features Cable Assembly (End A) : OSMT Jack Cable Assembly Type : OSMT Pigtail Coax Cable Type : 9950-48
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Body Plating Material : Gold
- Cable Color : Blue
- Conductor Material : Copper Clad Steel
- Conductor Plating Material : Silver
- Jacket Material : PVC
- Shield Material : Copper Wire
- Shield Plating Material : Silver
Configuration Features
- Number of Connectorized Ends : 1
Contact Features
- Center Contact Plating Material : Gold
- Contact Base Material : Beryllium Copper
- Contact Mating Area Plating Material : Gold (Au)
Dimensions
- Outside Cable Diameter : 1.91 MM [.075 INCH ]
- Wire Size (AWG) : 30
- Wire Size (CMA) : 100.5
Electrical Characteristics
- Impedance (OHM) : 50
- Insulation Resistance (Min) (MEGOHM) : 1000
- Operating Voltage (V) : 250
Operation/Application
- Operating Frequency Range (GHZ) : 6
- Shielded : Yes
Other
- Cable Assembly Length : .2 M [.656 FT ]
- Dielectric Material : Polypropylene (PP)
Product Type Features
- Cable Assembly (End A) : OSMT Jack
- Cable Assembly Type : OSMT Pigtail
- Coax Cable Type : 9950-48
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]