TE Connectivity Surface Mount Resistors CPF0805B422KE1

Description
TE Connectivity CPF0805B422KE1
Request a Quote Datasheet
Description
TE Connectivity CPF0805B422KE1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1232962 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1232962
Surface Mount Resistors 1232962
TE Connectivity CPF0805B422KE1

TE Connectivity CPF0805B422KE1

Supplier's Site
Surface Mount Resistors - 1445380 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1445380
Surface Mount Resistors 1445380
TE Connectivity CPF0805B422KE1

TE Connectivity CPF0805B422KE1

Supplier's Site
Chip Resistor - Surface Mount - CPF0805B422KE1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0805B422KE1-ND
Chip Resistor - Surface Mount CPF0805B422KE1-ND
422 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

422 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0805B422KE1
Chip Resistor - Surface Mount CPF0805B422KE1
RES SMD 422K OHM 0.1% 1/10W 0805

RES SMD 422K OHM 0.1% 1/10W 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1232962 CPF0805B422KE1-ND CPF0805B422KE1
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 3-2176093-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 19600 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573139 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details