TE Connectivity Chip Resistor - Surface Mount CPF0805B330RE1

Description
330 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
330 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103195TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103195TR-ND
Chip Resistor - Surface Mount A103195TR-ND
330 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

330 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103195DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103195DKR-ND
Chip Resistor - Surface Mount A103195DKR-ND
330 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

330 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103195CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103195CT-ND
Chip Resistor - Surface Mount A103195CT-ND
330 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

330 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1315815-CPF0805B330RE1
Resistors - Chip Resistor - Surface Mount 1315815-CPF0805B330RE1
Win Source Part Number: 1315815-CPF0805B330R E1 Category: Resistors>Chip Resistor - Surface Mount Series: CPF, Neohm Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 330 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Base Product Number: CPF0805

Win Source Part Number: 1315815-CPF0805B330RE1
Category: Resistors>Chip Resistor - Surface Mount
Series: CPF, Neohm
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 330 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Base Product Number: CPF0805

Buy Now Datasheet
100V 100mW Resistor - 52-CPF0805B330RE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 100mW Resistor
52-CPF0805B330RE1
100V 100mW Resistor 52-CPF0805B330RE1
0805 Thin Film Resistor, 330R, 0.1%, 100V, 100mW, SM Product overview: CPF0805B330RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0805B330RE1 can be used for catalog matching and distributor lookup.

0805 Thin Film Resistor, 330R, 0.1%, 100V, 100mW, SM Product overview: CPF0805B330RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0805B330RE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CPF0805B330RE1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0805B330RE1
Chip Resistor - Surface Mount CPF0805B330RE1
RES SMD 330 OHM 0.1% 1/10W 0805

RES SMD 330 OHM 0.1% 1/10W 0805

Supplier's Site Datasheet
Res, 330R, 0.1%, 0.1W, 0603, Thin Film; Resistance Neohm Te Connectivity - 22R5348 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 0.1%, 0.1W, 0603, Thin Film; Resistance Neohm Te Connectivity
22R5348
Res, 330R, 0.1%, 0.1W, 0603, Thin Film; Resistance Neohm Te Connectivity 22R5348
RES, 330R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:330ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, 330R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:330ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thin Film, 330R, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity - 80P3979 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 330R, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity
80P3979
Res, Thin Film, 330R, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity 80P3979
RES, THIN FILM, 330R, 0.1%, 0.1W, 0805; Resistance:330ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, THIN FILM, 330R, 0.1%, 0.1W, 0805; Resistance:330ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number A103195TR-ND 1315815-CPF0805B330RE1 52-CPF0805B330RE1 CPF0805B330RE1 22R5348 80P3979
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount 100V 100mW Resistor Chip Resistor - Surface Mount Res, 330R, 0.1%, 0.1W, 0603, Thin Film; Resistance Neohm Te Connectivity Res, Thin Film, 330R, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0603; 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567809 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3242FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details