TE Connectivity Chip Resistor - Surface Mount CPF0805B1K74E1

Description
1.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
1.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF0805B1K74E1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0805B1K74E1-ND
Chip Resistor - Surface Mount CPF0805B1K74E1-ND
1.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0805B1K74E1
Chip Resistor - Surface Mount CPF0805B1K74E1
RES SMD 1.74KOHM 0.1% 1/10W 0805

RES SMD 1.74KOHM 0.1% 1/10W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number CPF0805B1K74E1-ND CPF0805B1K74E1
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details