TE Connectivity Chip Resistor - Surface Mount CPF0603B52K3E1

Description
52.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
52.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF0603B52K3E1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0603B52K3E1-ND
Chip Resistor - Surface Mount CPF0603B52K3E1-ND
52.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

52.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1229536 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1229536
Surface Mount Resistors 1229536
TE Connectivity CPF0603B52K3E1

TE Connectivity CPF0603B52K3E1

Supplier's Site
Surface Mount Resistors - 1235292 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1235292
Surface Mount Resistors 1235292
TE Connectivity CPF0603B52K3E1

TE Connectivity CPF0603B52K3E1

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B52K3E1
Chip Resistor - Surface Mount CPF0603B52K3E1
RES SMD 52.3KOHM 0.1% 1/16W 0603

RES SMD 52.3KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 52.3 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity - 21R3179 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 52.3 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
21R3179
Surface Mount Thin Film Resistor, Cpf Series, 52.3 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity 21R3179
Surface Mount Thin Film Resistor, CPF Series, 52.3 kohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, CPF Series, 52.3 kohm, 63 mW, - 0.1%, 50 V

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CPF0603B52K3E1-ND 1229536 CPF0603B52K3E1 21R3179
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 52.3 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers