TE Connectivity Chip Resistor - Surface Mount CPF0603B294KE1

Description
294 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
294 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF0603B294KE1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0603B294KE1-ND
Chip Resistor - Surface Mount CPF0603B294KE1-ND
294 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

294 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 294 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity - 23R3711 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 294 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
23R3711
Surface Mount Thin Film Resistor, Cpf Series, 294 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity 23R3711
Surface Mount Thin Film Resistor, CPF Series, 294 kohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, CPF Series, 294 kohm, 63 mW, - 0.1%, 50 V

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 294 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6676 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 294 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6676
Surface Mount Thin Film Resistor, Cpf Series, 294 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6676
Surface Mount Thin Film Resistor, CPF Series, 294 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 294 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 294K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 29AH3775 - Newark, An Avnet Company
Chicago, IL, United States
Res, 294K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
29AH3775
Res, 294K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 29AH3775
RES, 294K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:294kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 294K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:294kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B294KE1
Chip Resistor - Surface Mount CPF0603B294KE1
RES SMD 294K OHM 0.1% 1/16W 0603

RES SMD 294K OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CPF0603B294KE1-ND 23R3711 95W6676 29AH3775 CPF0603B294KE1
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 294 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 294 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Res, 294K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers