TE Connectivity Chip Resistor - Surface Mount CPF0603B1K21E1

Description
RES SMD 1.21KOHM 0.1% 1/16W 0603
Request a Quote
Description
RES SMD 1.21KOHM 0.1% 1/16W 0603
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Thin Film Resistor, CPF Series, with a resistance value of 1.21 kΩ, is designed for precision applications requiring high stability and accuracy. It features a power rating of 63 mW and a tolerance of ±0.1%, making it suitable for applications where close accuracy is essential. The maximum operating voltage is 50 V, and it is compliant with RoHS standards. This resistor is ideal for use in communications, industrial controls, instrumentation, and medical applications. The CPF series offers a temperature coefficient (TCR) of 15 ppm/°C, ensuring minimal drift over temperature variations. Its compact size and uniform physical dimensions facilitate easy placement in various circuit designs.

Datasheet Summary
Powered by GS/AI

The Surface Mount Thin Film Resistor, CPF Series, with a resistance value of 1.21 kΩ, is designed for precision applications requiring high stability and accuracy. It features a power rating of 63 mW and a tolerance of ±0.1%, making it suitable for applications where close accuracy is essential. The maximum operating voltage is 50 V, and it is compliant with RoHS standards. This resistor is ideal for use in communications, industrial controls, instrumentation, and medical applications. The CPF series offers a temperature coefficient (TCR) of 15 ppm/°C, ensuring minimal drift over temperature variations. Its compact size and uniform physical dimensions facilitate easy placement in various circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B1K21E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B1K21E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B1K21E1DKR-ND
RES SMD 1.21KOHM 0.1% 1/16W 0603

RES SMD 1.21KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B1K21E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B1K21E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B1K21E1TR-ND
1.21 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

1.21 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B1K21E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B1K21E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B1K21E1CT-ND
RES SMD 1.21KOHM 0.1% 1/16W 0603

RES SMD 1.21KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B1K21E1
Chip Resistor - Surface Mount CPF0603B1K21E1
RES SMD 1.21KOHM 0.1% 1/16W 0603

RES SMD 1.21KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 1.21 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6452 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 1.21 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6452
Surface Mount Thin Film Resistor, Cpf Series, 1.21 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6452
Surface Mount Thin Film Resistor, CPF Series, 1.21 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 1.21 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K21, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 29AH3736 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K21, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
29AH3736
Res, 1K21, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 29AH3736
RES, 1K21, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.21kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 1K21, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.21kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B1K21E1DKR-ND CPF0603B1K21E1 95W6452 29AH3736
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 1.21 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Res, 1K21, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details