TE Connectivity Chip Resistor - Surface Mount CPF0603B165KE1

Description
RES SMD 165K OHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 165K OHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B165KE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B165KE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B165KE1DKR-ND
RES SMD 165K OHM 0.1% 1/16W 0603

RES SMD 165K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B165KE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B165KE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B165KE1TR-ND
165 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

165 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B165KE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B165KE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B165KE1CT-ND
RES SMD 165K OHM 0.1% 1/16W 0603

RES SMD 165K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 165 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6558 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 165 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6558
Surface Mount Thin Film Resistor, Cpf Series, 165 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6558
Surface Mount Thin Film Resistor, CPF Series, 165 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 165 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 165K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 06AC1317 - Newark, An Avnet Company
Chicago, IL, United States
Res, 165K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
06AC1317
Res, 165K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 06AC1317
RES, 165K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:165kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 165K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:165kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B165KE1
Chip Resistor - Surface Mount CPF0603B165KE1
RES SMD 165K OHM 0.1% 1/16W 0603

RES SMD 165K OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B165KE1DKR-ND 95W6558 06AC1317 CPF0603B165KE1
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 165 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Res, 165K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details