TE Connectivity Chip Resistor - Surface Mount CPF0402B4R64E

Description
4.64 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
4.64 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0402B4R64ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0402B4R64ETR-ND
Chip Resistor - Surface Mount 1712-CPF0402B4R64ETR-ND
4.64 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.64 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 4R64, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Neohm Te Connectivity - 91AH6544 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R64, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Neohm Te Connectivity
91AH6544
Res, 4R64, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Neohm Te Connectivity 91AH6544
RES, 4R64, 0.1%, 0.063W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 4R64, 0.1%, 0.063W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CPF0402B4R64E - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CPF0402B4R64E
Chip Resistor - Surface Mount CPF0402B4R64E
CPF 0402 4R64 0.1% 25PPM 5K RL

CPF 0402 4R64 0.1% 25PPM 5K RL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-CPF0402B4R64ETR-ND 91AH6544 CPF0402B4R64E
Product Name Chip Resistor - Surface Mount Res, 4R64, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Neohm Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details